Quickie ®, Quickie ® , Wire to Board Connector, Double Row, 40 Positions, 2.54 mm (0.100in), Right Angle, Shrouded Header 0.76 μm (30 μin.) Gold or GXT™ Plating, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75867-107LF
"Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)"
Manufacturer: AMPHENOL
Win Source Part Number: 858143-75867-107LF
Series: Quickie™
Features: Connector Header Through Hole, Right Angle 40 position 0.100" (2.54mm)
Package: Tube
Mounting: Through Hole, Right Angle
Family Name: 75867
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 2266-75867-107LF, 609-1772, 75867107LF
2.54mm RA Shrouded Header, 40 Pos, Gold Plated, Thru-Hole Product overview: 75867-107LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-75867-107LF can be used for catalog matching and distributor lookup.
WIRE-BOARD CONNECTOR, HEADER, 40 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
QKE HDR SS RA DP / AMPHENOL FCI
| Amphenol Communications Solutions | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 75867-107LF | 609-1772-ND | 858143-75867-107LF | 2027-75867-107LF | 62K8079 | 39AJ4772 |
| Product Name | Quickie ® | Headers, Male Pins | Rectangular Connectors - 75867-107LF | Electronic Connector | Wire-Board Connector, Header, 40 Position, 2.54Mm; Connector Systems Amphenol Communications Solutions | Qke Hdr Ss Ra Dp / Amphenol Fci Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty | Wire to Board Connector | ||
| Geometry | Right Angle | |||||
| Termination | Through Hole | Solder | Through Hole | |||
| Current Rating | 3.0 amps |