TE Connectivity Board to Board & Mezzanine Connectors 767007-9

Description
Board to Board & Mezzanine Connectors
Request a Quote Datasheet
Description
Board to Board & Mezzanine Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
767007-9
Board to Board & Mezzanine Connectors 767007-9
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - A29140-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A29140-ND
Arrays, Edge Type, Mezzanine (Board to Board) A29140-ND
76 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

76 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
11.5A Electronic Connector
316-767007-9
11.5A Electronic Connector 316-767007-9
High-Speed 76Pos 2.54mm/0.64mm Header, 10Gbps, 11.5A, Vertical Product overview: 767007-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-767007-9 can be used for catalog matching and distributor lookup.

High-Speed 76Pos 2.54mm/0.64mm Header, 10Gbps, 11.5A, Vertical Product overview: 767007-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-767007-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1332075-767007-9 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1332075-767007-9
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1332075-767007-9
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332075-767007-9 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Packaging: Tube Number of Positions: 76 Pitch: 0.025" (0.64mm) Features: Board Guide, Ground Bus (Plane) Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Mated Stacking Heights: 6.6mm, 15.62mm Height Above Board: 0.251" (6.38mm) Standard Package: 1,134 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: A29140,2266-767007-9 ,-767007-9-SI Base Product Number: 767007 RoHS Status: Not applicable

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332075-767007-9
Category: Connectors, Interconnects>Rectangular Connectors>Arrays, Edge Type, Mezzanine (Board to Board)
Packaging: Tube
Number of Positions: 76
Pitch: 0.025" (0.64mm)
Features: Board Guide, Ground Bus (Plane)
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Mated Stacking Heights: 6.6mm, 15.62mm
Height Above Board: 0.251" (6.38mm)
Standard Package: 1,134
Mounting: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: A29140,2266-767007-9,-767007-9-SI
Base Product Number: 767007
RoHS Status: Not applicable

Buy Now Datasheet
Mict,260Plug,76,assy,.025,rec Amp - Te Connectivity - 77AC0968 - Newark, An Avnet Company
Chicago, IL, United States
Mict,260Plug,76,assy,.025,rec Amp - Te Connectivity
77AC0968
Mict,260Plug,76,assy,.025,rec Amp - Te Connectivity 77AC0968
MICT,260PLUG,76,ASSY ,.025,REC

MICT,260PLUG,76,ASSY,.025,REC

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
767007-9
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 767007-9
CONN PLUG 76POS SMD GOLD

CONN PLUG 76POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 767007-9 A29140-ND 316-767007-9 1332075-767007-9 77AC0968 767007-9
Product Name Board to Board & Mezzanine Connectors Arrays, Edge Type, Mezzanine (Board to Board) 11.5A Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Mict,260Plug,76,assy,.025,rec Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Plug, Outer Shroud Contacts Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Category Board to Board Connector
Mounting Surface Mount Surface Mount
Contact Pitch 0.6350 mm (0.0250 inch)
Unlock Full Specs
to access all available technical data