Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Shrouded Header, Vertical, Through Hole, Double Row, 18 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76385-309LF
"Connector Header Through Hole 18 position 0.100"" (2.54mm)"
WTB CONN, HEADER, 18POS, 2ROWS, 2.54MM; Connector Systems:Wire-to-Boar
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 76385-309LF | 609-1337-ND | 28AH8901 |
| Product Name | Dubox ® | Headers, Male Pins | Wtb Conn, Header, 18Pos, 2Rows, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector; Wire to Wire Connector | Header Connector; Header | Wire to Board Connector |
| Voltage Rating | 1000 volts | ||
| Current Rating | 3.0 amps | 3.0 amps |