Amphenol Corporation Dubox ® 76385-307LF

Description
Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Shrouded Header, Vertical, Through Hole, Double Row, 14 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76385-307LF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Shrouded Header, Vertical, Through Hole, Double Row, 14 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76385-307LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 76385-307LF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
76385-307LF
Dubox ® 76385-307LF
Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Shrouded Header, Vertical, Through Hole, Double Row, 14 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76385-307LF

Dubox ®, Dubox ® , Crimp to Wire connector, 2.54mm (0.100in), Shrouded Header, Vertical, Through Hole, Double Row, 14 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76385-307LF

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
2027-76385-307LF
Electronic Connector 2027-76385-307LF
14 Pos 2 Row Male Header, 2.54mm Pitch, Straight, Solder Product overview: 76385-307LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-76385-307LF can be used for catalog matching and distributor lookup.

14 Pos 2 Row Male Header, 2.54mm Pitch, Straight, Solder Product overview: 76385-307LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-76385-307LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 609-1335-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-1335-ND
Headers, Male Pins 609-1335-ND
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"

"Connector Header Through Hole 14 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connector, Header, 14 Position, 2 Row; Connector Systems Amphenol Communications Solutions - 62K8687 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14 Position, 2 Row; Connector Systems Amphenol Communications Solutions
62K8687
Connector, Header, 14 Position, 2 Row; Connector Systems Amphenol Communications Solutions 62K8687
CONNECTOR, HEADER, 14 POSITION, 2 ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:FCI 76385 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 14 POSITION, 2 ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:FCI 76385 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Dx Hdr Dr .100 Str Dp Sh Rohs Compliant Amphenol Communications Solutions - 38AH4810 - Newark, An Avnet Company
Chicago, IL, United States
Dx Hdr Dr .100 Str Dp Sh Rohs Compliant Amphenol Communications Solutions
38AH4810
Dx Hdr Dr .100 Str Dp Sh Rohs Compliant Amphenol Communications Solutions 38AH4810
DX HDR DR .100 STR DP SH ROHS COMPLIANT: YES

DX HDR DR .100 STR DP SH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 76385-307LF 2027-76385-307LF 609-1335-ND 62K8687 38AH4810
Product Name Dubox ® Electronic Connector Headers, Male Pins Connector, Header, 14 Position, 2 Row; Connector Systems Amphenol Communications Solutions Dx Hdr Dr .100 Str Dp Sh Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Header Connector; Header Wire to Board Connector
Voltage Rating 1000 volts 1000 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps
Gender Male / Plug
Unlock Full Specs
to access all available technical data