Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Top Entry, Double Row , 36 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 76342-318LF
36 Pos 2.54mm Gold Receptacle Header, Straight, Thru-Hole, 3A Product overview: 76342-318LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-76342-318LF can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Receptacle
Contact Type: Female Socket
Style: C
Number of Positions: 5
Mounting Type: Fixed
Contact Finish Thickness - Mating: 30μin (0.76μm)
DX CARD CONNECTOR
"36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
BTB CONNECTOR, RCPT, 36POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
CONN RCPT 36POS 0.1 GOLD PCB
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | PEI-Genesis | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 76342-318LF | 2027-76342-318LF | Amphenol FCI Asia 76342-318LF | 609-5294-ND | 28AH8898 | 76342-318LF | |
| Product Name | Dubox ® | 3A Electronic Connector | Connectors,Interconnects | Headers, Receptacles, Female Sockets | Btb Connector, Rcpt, 36Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |||
| Voltage Rating | 1000 volts | ||||||
| Current Rating | 2.0 to 3.0 amps | 3.0 amps | |||||
| Termination | Solder | Solder |