Dubox ®, Dubox ® 2.54mm, Board to Board Connector, Shrouded Header, Double Row, Right Angle., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Dubox ® , part number 76383-410LF
"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"
CONN HEADER R/A 20POS 2.54MM
DUBOX / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 76383-410LF | 609-1389-ND | 76383-410LF | 62K8641 |
| Product Name | Dubox ® | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Dubox / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Geometry | Right Angle | |||
| Voltage Rating | 1000 volts | |||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |