Amphenol Corporation Quickie ® 75869-201LF

Description
Quickie ®, Quickie ® , Wire to Board Connector, Double Row, 10 Positions, 2.54 mm (0.1 in.), Vertical, Shrouded Header 3.81 μm (150 μin.) Tin-Lead Mating Plating, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75869-201LF
Request a Quote Datasheet
Description
Quickie ®, Quickie ® , Wire to Board Connector, Double Row, 10 Positions, 2.54 mm (0.1 in.), Vertical, Shrouded Header 3.81 μm (150 μin.) Tin-Lead Mating Plating, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75869-201LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 75869-201LF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
75869-201LF
Quickie ® 75869-201LF
Quickie ®, Quickie ® , Wire to Board Connector, Double Row, 10 Positions, 2.54 mm (0.1 in.), Vertical, Shrouded Header 3.81 μm (150 μin.) Tin-Lead Mating Plating, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75869-201LF

Quickie ®, Quickie ® , Wire to Board Connector, Double Row, 10 Positions, 2.54 mm (0.1 in.), Vertical, Shrouded Header 3.81 μm (150 μin.) Tin-Lead Mating Plating, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 75869-201LF

Supplier's Site Datasheet
Headers, Male Pins - 609-4962-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-4962-ND
Headers, Male Pins 609-4962-ND
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 225-LFBGA, CSPBGA Product Status: Last Time Buy Connector Type: Receptacle Contact Type: Female Socket Shrouding: Shrouded - 4 Wall Termination: Solder Contact Length - Mating: 0.276" (7.00mm) Insulation Height: 0.228" (5.80mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 225-LFBGA, CSPBGA
Product Status: Last Time Buy
Connector Type: Receptacle
Contact Type: Female Socket
Shrouding: Shrouded - 4 Wall
Termination: Solder
Contact Length - Mating: 0.276" (7.00mm)
Insulation Height: 0.228" (5.80mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-75869-201LF
Electronic Connector 2027-75869-201LF
10 Pos 2.54mm Shrouded Header, Male Pin, Straight, Thru-Hole, Blue Product overview: 75869-201LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-75869-201LF can be used for catalog matching and distributor lookup.

10 Pos 2.54mm Shrouded Header, Male Pin, Straight, Thru-Hole, Blue Product overview: 75869-201LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-75869-201LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quickie / Tube Rohs Compliant Amphenol Communications Solutions - 62K8148 - Newark, An Avnet Company
Chicago, IL, United States
Quickie / Tube Rohs Compliant Amphenol Communications Solutions
62K8148
Quickie / Tube Rohs Compliant Amphenol Communications Solutions 62K8148
QUICKIE / Tube RoHS Compliant: Yes

QUICKIE / Tube RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 75869-201LF 609-4962-ND 2027-75869-201LF 62K8148
Product Name Quickie ® Headers, Male Pins Connectors,Interconnects Electronic Connector Quickie / Tube Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector Header Connector; Header
Termination Through Hole Solder Solder
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data