Amphenol Corporation Dubox ® 76341-305LF

Description
Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB mounted Receptacle, Vertical, Through Hole, Top Entry, Single row , 5 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 76341-305LF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB mounted Receptacle, Vertical, Through Hole, Top Entry, Single row , 5 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 76341-305LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 76341-305LF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
76341-305LF
Dubox ® 76341-305LF
Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB mounted Receptacle, Vertical, Through Hole, Top Entry, Single row , 5 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 76341-305LF

Dubox ®, Dubox ® 2.54mm, Board to Board Connector, PCB mounted Receptacle, Vertical, Through Hole, Top Entry, Single row , 5 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 76341-305LF

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 609-6218-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
609-6218-ND
Headers, Receptacles, Female Sockets 609-6218-ND
"5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-76341-305LF
Electronic Connector 2027-76341-305LF
Conn Socket Strip RCP 5 POS 2.54mm Solder ST Top Entry Thru-Hole Tube Product overview: 76341-305LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-76341-305LF can be used for catalog matching and distributor lookup.

Conn Socket Strip RCP 5 POS 2.54mm Solder ST Top Entry Thru-Hole Tube Product overview: 76341-305LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-76341-305LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board-Board Connector Receptacle, 5 Position, 1Row; Connector Systems Amphenol Communications Solutions - 62K8294 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 5 Position, 1Row; Connector Systems Amphenol Communications Solutions
62K8294
Board-Board Connector Receptacle, 5 Position, 1Row; Connector Systems Amphenol Communications Solutions 62K8294
BOARD-BOARD CONNECTOR RECEPTACLE, 5 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI Dubox 76341 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 5 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI Dubox 76341 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 76341-305LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
76341-305LF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 76341-305LF
CONN RCPT 5POS 0.1 GOLD PCB

CONN RCPT 5POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 76341-305LF 609-6218-ND 2027-76341-305LF 62K8294 76341-305LF
Product Name Dubox ® Headers, Receptacles, Female Sockets Electronic Connector Board-Board Connector Receptacle, 5 Position, 1Row; Connector Systems Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; PC Card Connector Header Connector; Receptacle Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
Mounting Through Hole Through Hole Mount Through Hole
Unlock Full Specs
to access all available technical data