Vishay Intertechnology, Inc. SMD 600W 16.7V TVS Protection Diode SM6T12CA-E3/52

Description
600W Bidirectional TVS Diode, 16.7V Clamping, SMB, SMD Product overview: SM6T12CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 16.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 16.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T12CA-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Bidirectional TVS Diode, 16.7V Clamping, SMB, SMD Product overview: SM6T12CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 16.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 16.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T12CA-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 600W 16.7V TVS Protection Diode
144-SM6T12CA-E3/52
SMD 600W 16.7V TVS Protection Diode 144-SM6T12CA-E3/52
600W Bidirectional TVS Diode, 16.7V Clamping, SMB, SMD Product overview: SM6T12CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 16.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 16.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T12CA-E3/52 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 16.7V Clamping, SMB, SMD Product overview: SM6T12CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 16.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 16.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T12CA-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SM6T12CA-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
16.7V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

16.7V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SM6T12CA-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
16.7V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

16.7V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SM6T12CA-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
16.7V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

16.7V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS - TVS - Diodes - SM6T12CA-E3/52 - 1097130-SM6T12CA-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM6T12CA-E3/52
1097130-SM6T12CA-E3/52
TVS - TVS - Diodes - SM6T12CA-E3/52 1097130-SM6T12CA-E3/52
Manufacturer: Vishay Win Source Part Number: 1097130-SM6T12CA-E3/ 52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 10.2V Minimum Breakdown Voltage: 11.4V Max Clamping Voltage: 16.7V Peak Pulse Current(Ippm): 36A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097130-SM6T12CA-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 10.2V
Minimum Breakdown Voltage: 11.4V
Max Clamping Voltage: 16.7V
Peak Pulse Current(Ippm): 36A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM6T12CA-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM6T12CA-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM6T12CA-E3/52
TVS DIODE 10.2VWM 16.7VC DO214AA

TVS DIODE 10.2VWM 16.7VC DO214AA

Supplier's Site
Transient Suppressor Diode,single,bidirectional,10.2V V(Rwm),do-214Aa / Smb Rohs Compliant Vishay - 77K7610 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,bidirectional,10.2V V(Rwm),do-214Aa / Smb Rohs Compliant Vishay
77K7610
Transient Suppressor Diode,single,bidirectional,10.2V V(Rwm),do-214Aa / Smb Rohs Compliant Vishay 77K7610
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC TIONAL,10.2V V(RWM),DO-214AA / SMB ROHS COMPLIANT: YES

TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIRECTIONAL,10.2V V(RWM),DO-214AA / SMB ROHS COMPLIANT: YES

Supplier's Site
Tvs Diode, Bidir, 10.2V, Do-214Aa-2 Rohs Compliant Vishay - 57AJ0670 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 10.2V, Do-214Aa-2 Rohs Compliant Vishay
57AJ0670
Tvs Diode, Bidir, 10.2V, Do-214Aa-2 Rohs Compliant Vishay 57AJ0670
TVS DIODE, BIDIR, 10.2V, DO-214AA-2 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 10.2V, DO-214AA-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-SM6T12CA-E3/52 SM6T12CA-E3/52GITR-ND 1097130-SM6T12CA-E3/52 SM6T12CA-E3/52 77K7610
Product Name SMD 600W 16.7V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SM6T12CA-E3/52 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Suppressor Diode,single,bidirectional,10.2V V(Rwm),do-214Aa / Smb Rohs Compliant Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ) SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data