PANJIT SemiConductor TVS Diodes SM6S36A-AU_R2_000A1

Description
58.1V Clamp 79A Ipp Tvs Diode Surface Mount DO-218AB
Request a Quote Datasheet
Description
58.1V Clamp 79A Ipp Tvs Diode Surface Mount DO-218AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 3757-SM6S36A-AU_R2_000A1CT-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 79A Ipp Tvs Diode Surface Mount DO-218AB

58.1V Clamp 79A Ipp Tvs Diode Surface Mount DO-218AB

Buy Now Datasheet
TVS Diodes - 3757-SM6S36A-AU_R2_000A1TR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 79A Ipp Tvs Diode Surface Mount DO-218AB

58.1V Clamp 79A Ipp Tvs Diode Surface Mount DO-218AB

Buy Now Datasheet
SMD TVS Protection Diode - 144-SM6S36A-AU_R2_000A1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD TVS Protection Diode
144-SM6S36A-AU_R2_000A1
SMD TVS Protection Diode 144-SM6S36A-AU_R2_000A1
4.6KW SURFACE MOUNT TRANSIENT VO Product overview: SM6S36A-AU_R2_000A1 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, SMD, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6S36A-AU_R2_00 0A1 can be used for catalog matching and distributor lookup.

4.6KW SURFACE MOUNT TRANSIENT VO Product overview: SM6S36A-AU_R2_000A1 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, SMD, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6S36A-AU_R2_000A1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1093918-SM6S36A-AU_R2_000A1 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1093918-SM6S36A-AU_R2_000A1
Circuit Protection - TVS - Diodes 1093918-SM6S36A-AU_R2_000A1
Win Source Part Number: 1093918-SM6S36A-AU_R 2_000A1 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 600 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Voltage - Breakdown (Min): 40V Voltage - Clamping (Max) @ Ipp: 58.1V Power - Peak Pulse: 4600W (4.6kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 79A Package / Case: DO-218AB Supplier Device Package: DO-218AB Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-SM6S36A-AU_R2_0 00A1CT,3757-SM6S36A- AU_R2_000A1DKR,3757- SM6S36A-AU_R2_000A1T R

Win Source Part Number: 1093918-SM6S36A-AU_R2_000A1
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 600
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Voltage - Breakdown (Min): 40V
Voltage - Clamping (Max) @ Ipp: 58.1V
Power - Peak Pulse: 4600W (4.6kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 79A
Package / Case: DO-218AB
Supplier Device Package: DO-218AB
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-SM6S36A-AU_R2_000A1CT,3757-SM6S36A-AU_R2_000A1DKR,3757-SM6S36A-AU_R2_000A1TR

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM6S36A-AU_R2_000A1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM6S36A-AU_R2_000A1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM6S36A-AU_R2_000A1
4.6KW SURFACE MOUNT TRANSIENT VO

4.6KW SURFACE MOUNT TRANSIENT VO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 3757-SM6S36A-AU_R2_000A1CT-ND 144-SM6S36A-AU_R2_000A1 1093918-SM6S36A-AU_R2_000A1 SM6S36A-AU_R2_000A1
Product Name TVS Diodes SMD TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-218AB Tape & Reel (TR) DO-218AB DO-218AB
Peak Pulse Power 4600 watts 4600 watts 4600 watts 4600 watts
VC 58.1 volts 58.1 volts 58.1 volts
Unlock Full Specs
to access all available technical data