Vishay Intertechnology, Inc. TVS Diodes SM6T10A-E3/5B

Description
TVS DIODE 8.55VWM 14.5V DO214AA
Request a Quote Datasheet
Description
TVS DIODE 8.55VWM 14.5V DO214AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 112-SM6T10A-E3/5BDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 8.55VWM 14.5V DO214AA

TVS DIODE 8.55VWM 14.5V DO214AA

Buy Now Datasheet
TVS Diodes - 112-SM6T10A-E3/5BTR-ND - DigiKey
Thief River Falls, MN, United States
14.5V Clamp 41A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

14.5V Clamp 41A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - 112-SM6T10A-E3/5BCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 8.55VWM 14.5V DO214AA

TVS DIODE 8.55VWM 14.5V DO214AA

Buy Now Datasheet
Singapore, Singapore
600W 18.6V TVS Protection Diode
144-SM6T10A-E3/5B
600W 18.6V TVS Protection Diode 144-SM6T10A-E3/5B
TVS Diode 600W Unidirectional 18.6V Clamping DO-214AA SM Product overview: SM6T10A-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 18.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 18.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T10A-E3/5B can be used for catalog matching and distributor lookup.

TVS Diode 600W Unidirectional 18.6V Clamping DO-214AA SM Product overview: SM6T10A-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 18.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 18.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T10A-E3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1296263-SM6T10A-E3/5B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296263-SM6T10A-E3/5B
Circuit Protection - TVS - Diodes 1296263-SM6T10A-E3/5B
Win Source Part Number: 1296263-SM6T10A-E3/5 B Category: Circuit Protection>TVS - Diodes Series: SM6T, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8.55V Voltage - Breakdown (Min): 9.5V Voltage - Clamping (Max) @ Ipp: 14.5V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 41A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SM6T10

Win Source Part Number: 1296263-SM6T10A-E3/5B
Category: Circuit Protection>TVS - Diodes
Series: SM6T, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,200
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8.55V
Voltage - Breakdown (Min): 9.5V
Voltage - Clamping (Max) @ Ipp: 14.5V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 41A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SM6T10

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM6T10A-E3/5B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM6T10A-E3/5B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM6T10A-E3/5B
TVS DIODE 8.55VWM 14.5VC DO214AA

TVS DIODE 8.55VWM 14.5VC DO214AA

Supplier's Site
Transient Suppressor Diode,single,unidirectional,8.55V V(Rwm),do-214Aa / Smb Vishay - 77K7585 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,8.55V V(Rwm),do-214Aa / Smb Vishay
77K7585
Transient Suppressor Diode,single,unidirectional,8.55V V(Rwm),do-214Aa / Smb Vishay 77K7585
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,8.55V V(RWM),DO-214AA / SMB

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,8.55V V(RWM),DO-214AA / SMB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 112-SM6T10A-E3/5BDKR-ND 144-SM6T10A-E3/5B 1296263-SM6T10A-E3/5B SM6T10A-E3/5B 77K7585
Product Name TVS Diodes 600W 18.6V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Suppressor Diode,single,unidirectional,8.55V V(Rwm),do-214Aa / Smb Vishay
Configuration Single Single
Package SMB; DO-214AA, SMB Tape and Reel DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 14.5 volts 14.5 volts 14.5 volts
Unlock Full Specs
to access all available technical data