DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
Page:
1
40
50
60
70
80
90
97
98
99
100
101
102
103
104
105
106
107
108
109
110
120
130
140
150
160
173
| Product Name | Notes |
|---|---|
| 10.3V Clamp 48.5A Ipp Tvs Diode Through Hole Axial | |
| 10.3V Clamp 48.5A Ipp Tvs Diode Through Hole DO-15 | |
| 10.3V Clamp 48.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 10.3V Clamp 49.5A Ipp Tvs Diode Through Hole DO-15 | |
| 10.3V Clamp 49.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 10.3V Clamp 50A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 10.82V Clamp 49.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 101.64V Clamp 5.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 103V Clamp 4.9A Ipp Tvs Diode Through Hole Axial | |
| 103V Clamp 4.9A Ipp Tvs Diode Through Hole DO-15 | |
| 103V Clamp 4.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 103V Clamp 5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 107V Clamp 4.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 11.2V Clamp 44.7A Ipp Tvs Diode Through Hole DO-15 | |
| 11.2V Clamp 44.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 11.2V Clamp 45.5A Ipp Tvs Diode Through Hole DO-15 | |
| 11.2V Clamp 45.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 11.2V Clamp 46A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 11.4V Clamp 43.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 11.76V Clamp 45.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 113V Clamp 4.4A Ipp Tvs Diode Through Hole DO-15 | |
| 113V Clamp 4.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 113V Clamp 4.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 113V Clamp 4.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 114V Clamp 4.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 12.3V Clamp 40.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 12.6V Clamp 42.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 12.9V Clamp 38.8A Ipp Tvs Diode Through Hole DO-15 | |
| 12.9V Clamp 38.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 12.9V Clamp 39.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 12.9V Clamp 40A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 121V Clamp 4.1A Ipp Tvs Diode Through Hole DO-15 | |
| 121V Clamp 4.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 121V Clamp 4.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 121V Clamp 4.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 125V Clamp 4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 126V Clamp 4.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 126V Clamp 4A Ipp Tvs Diode Through Hole DO-15 | |
| 126V Clamp 4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 127.05V Clamp 4.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 12V Clamp 41.7A Ipp Tvs Diode Through Hole Axial | |
| 12V Clamp 41.7A Ipp Tvs Diode Through Hole DO-15 | |
| 12V Clamp 41.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 12V Clamp 42.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 12V Clamp 43A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 13.3V Clamp 37.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 13.55V Clamp 39.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 13.6V Clamp 36.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 13.6V Clamp 37.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 13.6V Clamp 38A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 132.3V Clamp 4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 137V Clamp 3.6A Ipp Tvs Diode Through Hole DO-15 | |
| 137V Clamp 3.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 137V Clamp 3.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 137V Clamp 3.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 139V Clamp 3.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 14.28V Clamp 37.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 14.3V Clamp 35A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 14.4V Clamp 34.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 14.4V Clamp 35.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 14.4V Clamp 36A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 143.85V Clamp 3.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 15.12V Clamp 35.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 15V Clamp 33.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 82.4V Clamp 6.1A Ipp Tvs Diode Through Hole Axial | |
| 82.4V Clamp 6.1A Ipp Tvs Diode Through Hole DO-15 | |
| 82.4V Clamp 6.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 82.4V Clamp 6.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 82.4V Clamp 6.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 87.1V Clamp 5.7A Ipp Tvs Diode Through Hole DO-15 | |
| 87.1V Clamp 5.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 87.1V Clamp 5.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 87.1V Clamp 6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 9.2V Clamp 54.3A Ipp Tvs Diode Through Hole DO-15 | |
| 91.1V Clamp 5.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 91.46V Clamp 5.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 93.6V Clamp 5.3A Ipp Tvs Diode Through Hole DO-15 | |
| 93.6V Clamp 5.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 93.6V Clamp 5.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 93.6V Clamp 5.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 96.3V Clamp 5.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 96.8V Clamp 5.2A Ipp Tvs Diode Through Hole DO-15 | |
| 96.8V Clamp 5.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 96.8V Clamp 5.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 96.8V Clamp 5.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| TVS DIODE 51VWM 82.4VC DO15 | |
| TVS DIODE 51VWM 82.4VC DO204AC | |
| TVS DIODE 51VWM 91.1VC DO204AC | |
| TVS DIODE 54VWM 86.3VC DO204AC | |
| TVS DIODE 54VWM 87.1VC DO15 | |
| TVS DIODE 54VWM 87.1VC DO204AC | |
| TVS DIODE 58VWM 103VC DO204AC | |
| TVS DIODE 58VWM 93.6VC DO15 | |
| TVS DIODE 58VWM 93.6VC DO204AC | |
| TVS DIODE 6.5VWM 11.2V DO204AC | |
| TVS DIODE 6.5VWM 11.2VC DO15 | |
| TVS DIODE 6.5VWM 12.3V DO204AC | |
| TVS DIODE 60VWM 107VC DO204AC | |
| TVS DIODE 60VWM 96.8VC DO15 | |
| TVS DIODE 60VWM 96.8VC DO204AC | |
| TVS DIODE 64VWM 103VC DO15 | |
| TVS DIODE 64VWM 103VC DO204AC | |
| TVS DIODE 64VWM 114VC DO204AC | |
| TVS DIODE 6VWM 10.3VC DO15 | |
| TVS DIODE 6VWM 10.3VC DO204AC | |
| TVS DIODE 6VWM 11.4VC DO204AC | |
| TVS DIODE 7.5VWM 12.9V DO204AC | |
| TVS DIODE 7.5VWM 12.9VC DO15 | |
| TVS DIODE 7.5VWM 14.3V DO204AC | |
| TVS DIODE 70VWM 113VC DO15 | |
| TVS DIODE 70VWM 113VC DO204AC | |
| TVS DIODE 70VWM 125VC DO204AC | |
| TVS DIODE 75VWM 121VC DO15 | |
| TVS DIODE 75VWM 121VC DO204AC | |
| TVS DIODE 75VWM 134VC DO204AC | |
| TVS DIODE 78VWM 126VC DO15 | |
| TVS DIODE 78VWM 126VC DO204AC | |
| TVS DIODE 78VWM 139VC DO204AC | |
| TVS DIODE 7VWM 12VC DO15 | |
| TVS DIODE 7VWM 12VC DO204AC | |
| TVS DIODE 7VWM 13.3VC DO204AC | |
| TVS DIODE 8.5VWM 14.4V DO204AC | |
| TVS DIODE 8.5VWM 14.4VC DO15 | |
| TVS DIODE 8.5VWM 15.9V DO204AC | |
| TVS DIODE 85VWM 137VC DO15 | |
| TVS DIODE 85VWM 137VC DO204AC | |
| TVS DIODE 85VWM 151VC DO204AC | |
| TVS DIODE 8VWM 13.6VC DO15 | |
| TVS DIODE 8VWM 13.6VC DO204AC | |
| TVS DIODE 8VWM 15VC DO204AC |
| << Prev | Next >> |