Manufacturer: Vishay
Win Source Part Number: 1097126-SM6T100CA-E3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 85.5V
Minimum Breakdown Voltage: 95V
Max Clamping Voltage: 137V
Peak Pulse Current(Ippm): 4.4A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
600W Bidirectional TVS Diode, 137V Clamping, SMB, Surface Mount Product overview: SM6T100CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 137V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 137V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T100CA-E3/52 can be used for catalog matching and distributor lookup.
137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 85.5VWM 137VC DO214AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097126-SM6T100CA-E3/52 | 144-SM6T100CA-E3/52 | SM6T100CA-E3/52GICT-ND | SM6T100CA-E3/52 |
| Product Name | TVS - TVS - Diodes - SM6T100CA-E3/52 | SMD 600W 137V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMB; DO-214AA (SMBJ) | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) |
| VWM | 85.5 volts | |||
| IPPM | 4.4 amps | |||
| VC | 137 volts | 137 volts | 137 volts | |
| VBR | 95 volts | 95 volts | 95 volts |