Vishay Intertechnology, Inc. 4600W 30V TVS Protection Diode SM6S30ATHE3/I

Description
Trans Voltage Suppressor Diode, 4600W, 30V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AC, Product overview: SM6S30ATHE3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4600W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 4600W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6S30ATHE3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 4600W, 30V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AC, Product overview: SM6S30ATHE3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4600W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 4600W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6S30ATHE3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4600W 30V TVS Protection Diode - 144-SM6S30ATHE3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4600W 30V TVS Protection Diode
144-SM6S30ATHE3/I
4600W 30V TVS Protection Diode 144-SM6S30ATHE3/I
Trans Voltage Suppressor Diode, 4600W, 30V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AC, Product overview: SM6S30ATHE3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4600W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 4600W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6S30ATHE3/I can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 4600W, 30V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AC, Product overview: SM6S30ATHE3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4600W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 4600W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6S30ATHE3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SM6S30ATHE3/I-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 95A Ipp Tvs Diode Surface Mount DO-218AC

48.4V Clamp 95A Ipp Tvs Diode Surface Mount DO-218AC

Buy Now Datasheet
TVS - TVS - Diodes - SM6S30ATHE3/I - 1097115-SM6S30ATHE3/I - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM6S30ATHE3/I
1097115-SM6S30ATHE3/I
TVS - TVS - Diodes - SM6S30ATHE3/I 1097115-SM6S30ATHE3/I
Manufacturer: Vishay Win Source Part Number: 1097115-SM6S30ATHE3/ I Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-218AC STAND-OFF Voltage (Vwm): 30V Minimum Breakdown Voltage: 33.3V Max Clamping Voltage: 48.4V Peak Pulse Current(Ippm): 95A Power Dissipation - Pd: 4600W (4.6kW) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1097115-SM6S30ATHE3/I
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-218AC
STAND-OFF Voltage (Vwm): 30V
Minimum Breakdown Voltage: 33.3V
Max Clamping Voltage: 48.4V
Peak Pulse Current(Ippm): 95A
Power Dissipation - Pd: 4600W (4.6kW)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM6S30ATHE3/I - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM6S30ATHE3/I
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM6S30ATHE3/I
TVS DIODE 30VWM 48.4VC DO218AC

TVS DIODE 30VWM 48.4VC DO218AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SM6S30ATHE3/I SM6S30ATHE3/I-ND 1097115-SM6S30ATHE3/I SM6S30ATHE3/I
Product Name 4600W 30V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SM6S30ATHE3/I Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package DO-218AC DO-218AC DO-218AC
Peak Pulse Power 4600 watts 4600 watts
Unlock Full Specs
to access all available technical data