Win Source Part Number: 1093917-SM6S33A-AU_R
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 600
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Voltage - Breakdown (Min): 36.7V
Voltage - Clamping (Max) @ Ipp: 53.3V
Power - Peak Pulse: 4600W (4.6kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 86A
Package / Case: DO-218AB
Supplier Device Package: DO-218AB
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-SM6S33A-AU_R2_0
53.3V Clamp 86A Ipp Tvs Diode Surface Mount DO-218AB
4.6KW SURFACE MOUNT TRANSIENT VO
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1093917-SM6S33A-AU_R2_000A1 | 3757-SM6S33A-AU_R2_000A1TR-ND | SM6S33A-AU_R2_000A1 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-218AB | DO-218AB | DO-218AB |
| Peak Pulse Power | 4600 watts | 4600 watts | 4600 watts |
| VC | 53.3 volts | 53.3 volts | 53.3 volts |
| VBR | 36.7 volts | 36.7 volts | 36.7 volts |