Vishay Intertechnology, Inc. 600 W TVS Protection Diode SM6T12CA-E3/5B

Description
DIODE 600 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: SM6T12CA-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T12CA-E3/5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 600 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: SM6T12CA-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T12CA-E3/5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600 W TVS Protection Diode
144-SM6T12CA-E3/5B
600 W TVS Protection Diode 144-SM6T12CA-E3/5B
DIODE 600 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: SM6T12CA-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T12CA-E3/5B can be used for catalog matching and distributor lookup.

DIODE 600 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: SM6T12CA-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T12CA-E3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1296329-SM6T12CA-E3/5B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296329-SM6T12CA-E3/5B
Circuit Protection - TVS - Diodes 1296329-SM6T12CA-E3/5B
Win Source Part Number: 1296329-SM6T12CA-E3/ 5B Category: Circuit Protection>TVS - Diodes Series: SM6T, TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,200 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 10.2V Voltage - Breakdown (Min): 11.4V Voltage - Clamping (Max) @ Ipp: 16.7V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 36A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SM6T12CA-E3/5BGIDKR, SM6T12CA-E3/5B,SM6T1 2CA-E3/5BGICT,SM6T12 CA-E3/5BGITR Base Product Number: SM6T12

Win Source Part Number: 1296329-SM6T12CA-E3/5B
Category: Circuit Protection>TVS - Diodes
Series: SM6T, TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,200
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 10.2V
Voltage - Breakdown (Min): 11.4V
Voltage - Clamping (Max) @ Ipp: 16.7V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 36A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SM6T12CA-E3/5BGIDKR,SM6T12CA-E3/5B,SM6T12CA-E3/5BGICT,SM6T12CA-E3/5BGITR
Base Product Number: SM6T12

Buy Now Datasheet
TVS Diodes - SM6T12CA-E3/5BGITR-ND - DigiKey
Thief River Falls, MN, United States
16.7V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

16.7V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SM6T12CA-E3/5BGICT-ND - DigiKey
Thief River Falls, MN, United States
16.7V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

16.7V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SM6T12CA-E3/5BGIDKR-ND - DigiKey
Thief River Falls, MN, United States
16.7V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

16.7V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM6T12CA-E3/5B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM6T12CA-E3/5B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM6T12CA-E3/5B
TVS DIODE 10.2VWM 16.7VC DO214AA

TVS DIODE 10.2VWM 16.7VC DO214AA

Supplier's Site
Transient Suppressor Diode,single,bidirectional,10.2V V(Rwm),do-214Aa / Smb Rohs Compliant Vishay - 77K7608 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,bidirectional,10.2V V(Rwm),do-214Aa / Smb Rohs Compliant Vishay
77K7608
Transient Suppressor Diode,single,bidirectional,10.2V V(Rwm),do-214Aa / Smb Rohs Compliant Vishay 77K7608
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC TIONAL,10.2V V(RWM),DO-214AA / SMB ROHS COMPLIANT: YES

TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIRECTIONAL,10.2V V(RWM),DO-214AA / SMB ROHS COMPLIANT: YES

Supplier's Site
Tvs Diode, Bidir, 10.2V, Do-214Aa-2 Rohs Compliant Vishay - 57AJ0669 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 10.2V, Do-214Aa-2 Rohs Compliant Vishay
57AJ0669
Tvs Diode, Bidir, 10.2V, Do-214Aa-2 Rohs Compliant Vishay 57AJ0669
TVS DIODE, BIDIR, 10.2V, DO-214AA-2 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 10.2V, DO-214AA-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-SM6T12CA-E3/5B 1296329-SM6T12CA-E3/5B SM6T12CA-E3/5BGITR-ND SM6T12CA-E3/5B 77K7608
Product Name 600 W TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Suppressor Diode,single,bidirectional,10.2V V(Rwm),do-214Aa / Smb Rohs Compliant Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel DO-214AA, SMB SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data