Vishay Intertechnology, Inc. TVS Diodes SM6T150A-E3/52

Description
207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SM6T150A-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Singapore, Singapore
600W 265V 143V TVS Protection Diode
144-SM6T150A-E3/52
600W 265V 143V TVS Protection Diode 144-SM6T150A-E3/52
600W TVS Diode, Unidirectional, 265V Clamping, SMB, 143V Breakdown Product overview: SM6T150A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 265V, 143V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 265V, 143V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T150A-E3/52 can be used for catalog matching and distributor lookup.

600W TVS Diode, Unidirectional, 265V Clamping, SMB, 143V Breakdown Product overview: SM6T150A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 265V, 143V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 265V, 143V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T150A-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SM6T150A-E3/52 - 1097131-SM6T150A-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM6T150A-E3/52
1097131-SM6T150A-E3/52
TVS - TVS - Diodes - SM6T150A-E3/52 1097131-SM6T150A-E3/52
Manufacturer: Vishay Win Source Part Number: 1097131-SM6T150A-E3/ 52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 128V Minimum Breakdown Voltage: 143V Max Clamping Voltage: 207V Peak Pulse Current(Ippm): 2.9A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097131-SM6T150A-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 128V
Minimum Breakdown Voltage: 143V
Max Clamping Voltage: 207V
Peak Pulse Current(Ippm): 2.9A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM6T150A-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM6T150A-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM6T150A-E3/52
TVS DIODE 128VWM 207VC DO214AA

TVS DIODE 128VWM 207VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SM6T150A-E3/52GITR-ND 144-SM6T150A-E3/52 1097131-SM6T150A-E3/52 SM6T150A-E3/52
Product Name TVS Diodes 600W 265V 143V TVS Protection Diode TVS - TVS - Diodes - SM6T150A-E3/52 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB Tape and Reel SMB; DO-214AA (SMBJ) SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 207 volts 207 volts 207 volts
VBR 143 volts 143 volts 143 volts
Unlock Full Specs
to access all available technical data