53.3V Clamp 86A Ipp Tvs Diode Surface Mount DO-218AB
53.3V Clamp 86A Ipp Tvs Diode Surface Mount DO-218AB
53.3V Clamp 86A Ipp Tvs Diode Surface Mount DO-218AB
TVS DIODE 33VWM 53.3VC DO218AB Product overview: SM6S33A from SMC Diode Solutions is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6S33A can be used for catalog matching and distributor lookup.
TVS DIODE 33VWM 53.3VC DO218AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-SM6S33ATR-ND | 144-SM6S33A | SM6S33A |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | DO-218AB | Tape & Reel (TR) | DO-218AB |
| Peak Pulse Power | 4600 watts | 4600 watts | 4600 watts |
| VC | 53.3 volts | 53.3 volts |