Manufacturer: Vishay
Win Source Part Number: 1097117-SM6S33ATHE3/
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-218AC
STAND-OFF Voltage (Vwm): 33V
Minimum Breakdown Voltage: 36.7V
Max Clamping Voltage: 53.3V
Peak Pulse Current(Ippm): 86A
Power Dissipation - Pd: 4600W (4.6kW)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
53.3V Clamp 86A Ipp Tvs Diode Surface Mount DO-218AC
Trans Voltage Suppressor Diode, 4600W, 33V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AC, Product overview: SM6S33ATHE3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4600W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 4600W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6S33ATHE3/I can be used for catalog matching and distributor lookup.
TVS DIODE 33VWM 53.3VC DO218AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097117-SM6S33ATHE3/I | SM6S33ATHE3/I-ND | 144-SM6S33ATHE3/I | SM6S33ATHE3/I |
| Product Name | TVS - TVS - Diodes - SM6S33ATHE3/I | TVS Diodes | 4600W 33V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-218AC | DO-218AC | DO-218AC | |
| VWM | 33 volts | |||
| IPPM | 86 amps | |||
| VC | 53.3 volts | 53.3 volts | 53.3 volts | |
| VBR | 36.7 volts | 36.7 volts | 36.7 volts |