STMicroelectronics, Inc. TVS Diodes SM6T12AY

Description
21.7V Clamp 184A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Request a Quote Datasheet
Description
21.7V Clamp 184A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-11805-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11805-2-ND
TVS Diodes 497-11805-2-ND
21.7V Clamp 184A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)

21.7V Clamp 184A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1298554-SM6T12AY - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298554-SM6T12AY
Circuit Protection - TVS - Diodes 1298554-SM6T12AY
Win Source Part Number: 1298554-SM6T12AY Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SM6TY, TRANSIL™ Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 2,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 10.2V Voltage - Breakdown (Min): 11.4V Voltage - Clamping (Max) @ Ipp: 21.7V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 184A (8/20µs) Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: -497-11805-2,-497-11 805-1,-497-11805-6,4 97-11805-2,497-11805 -1,497-11805-6 Base Product Number: SM6T12

Win Source Part Number: 1298554-SM6T12AY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM6TY, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 10.2V
Voltage - Breakdown (Min): 11.4V
Voltage - Clamping (Max) @ Ipp: 21.7V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 184A (8/20µs)
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-11805-2,-497-11805-1,-497-11805-6,497-11805-2,497-11805-1,497-11805-6
Base Product Number: SM6T12

Buy Now Datasheet
Singapore, Singapore
SMD 600W 12.6V TVS Protection Diode
144-SM6T12AY
SMD 600W 12.6V TVS Protection Diode 144-SM6T12AY
600W TVS Diode SMB 12.6V Unidirectional Surface Mount Product overview: SM6T12AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 12.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 12.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T12AY can be used for catalog matching and distributor lookup.

600W TVS Diode SMB 12.6V Unidirectional Surface Mount Product overview: SM6T12AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 12.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 12.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T12AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM6T12AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM6T12AY
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM6T12AY
TVS DIODE 10.2VWM 21.7VC SMB

TVS DIODE 10.2VWM 21.7VC SMB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-11805-2-ND 1298554-SM6T12AY 144-SM6T12AY SM6T12AY
Product Name TVS Diodes Circuit Protection - TVS - Diodes SMD 600W 12.6V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB DO-214AA, SMB Tape and Reel SMB; SMB (DO-214AA)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 16.7 volts 21.7 volts 21.7 volts
Unlock Full Specs
to access all available technical data