600W Bidirectional TVS Diode, SMB, 12.6V Breakdown Product overview: SM6T12CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 12.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 12.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T12CAY can be used for catalog matching and distributor lookup.
21.7V Clamp 184A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Win Source Part Number: 1298560-SM6T12CAY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM6TY, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 10.2V
Voltage - Breakdown (Min): 11.4V
Voltage - Clamping (Max) @ Ipp: 21.7V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 184A (8/20µs)
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-11806-2,-497-11
Base Product Number: SM6T12
Transient Voltage Suppressor, TVS, Transil SM6T Series, Bidirectional, 10.2 V, DO-214AA, 2, 11.4 V RoHS Compliant: Yes
TVS DIODE 10.2VWM 21.7VC SMB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM6T12CAY | 497-11806-2-ND | 1298560-SM6T12CAY | 97W2871 | SM6T12CAY |
| Product Name | 600W 12.6V TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | Transient Voltage Suppressor, Tvs, Transil Sm6T Series, Bidirectional, 10.2 V, Do-214Aa, 2, 11.4 V Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | SMB; DO-214AA, SMB | DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts |