Vishay Intertechnology, Inc. TVS Protection Diode SM6T100AHM3_A/H

Description
TVS DIODE 85.5VWM 137VC DO214AA Product overview: SM6T100AHM3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T100AHM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 85.5VWM 137VC DO214AA Product overview: SM6T100AHM3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T100AHM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-SM6T100AHM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SM6T100AHM3_A/H
TVS Protection Diode 144-SM6T100AHM3_A/H
TVS DIODE 85.5VWM 137VC DO214AA Product overview: SM6T100AHM3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T100AHM3_A/H can be used for catalog matching and distributor lookup.

TVS DIODE 85.5VWM 137VC DO214AA Product overview: SM6T100AHM3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T100AHM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1298166-SM6T100AHM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298166-SM6T100AHM3_A/H
Circuit Protection - TVS - Diodes 1298166-SM6T100AHM3_A/H
Win Source Part Number: 1298166-SM6T100AHM3_ A/H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SM6T, TransZorb® Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 750 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 85.5V Voltage - Breakdown (Min): 95V Voltage - Clamping (Max) @ Ipp: 137V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 4.4A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SM6T100AHM3_A/HC T,112-SM6T100AHM3_A/ HTR,112-SM6T100AHM3_ A/HDKR,SM6T100AHM3_A /H Base Product Number: SM6T100

Win Source Part Number: 1298166-SM6T100AHM3_A/H
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM6T, TransZorb®
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 750
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 85.5V
Voltage - Breakdown (Min): 95V
Voltage - Clamping (Max) @ Ipp: 137V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 4.4A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SM6T100AHM3_A/HCT,112-SM6T100AHM3_A/HTR,112-SM6T100AHM3_A/HDKR,SM6T100AHM3_A/H
Base Product Number: SM6T100

Buy Now Datasheet
TVS Diodes - 112-SM6T100AHM3_A/HTR-ND - DigiKey
Thief River Falls, MN, United States
137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

137V Clamp 4.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM6T100AHM3_A/H - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM6T100AHM3_A/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM6T100AHM3_A/H
TVS DIODE 85.5VWM 137VC DO214AA

TVS DIODE 85.5VWM 137VC DO214AA

Supplier's Site
Tvs Diode, Unidir, 85.5V, 600W, Do-214Aa Rohs Compliant Vishay - 82AH9113 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 85.5V, 600W, Do-214Aa Rohs Compliant Vishay
82AH9113
Tvs Diode, Unidir, 85.5V, 600W, Do-214Aa Rohs Compliant Vishay 82AH9113
TVS DIODE, UNIDIR, 85.5V, 600W, DO-214AA ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 85.5V, 600W, DO-214AA ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SM6T100AHM3_A/H 1298166-SM6T100AHM3_A/H 112-SM6T100AHM3_A/HTR-ND SM6T100AHM3_A/H 82AH9113
Product Name TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Unidir, 85.5V, 600W, Do-214Aa Rohs Compliant Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape & Reel (TR) DO-214AA, SMB SMB; DO-214AA, SMB SMB; DO-214AA (SMB)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data