Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AETC100-10N EPM7256AETC100-10N

Description
Manufacturer: Altera Win Source Part Number: 066547-EPM7256AETC10 0-10N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 84 Programmable Type: In System Programmable Number of Gates: 5000 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 066547-EPM7256AETC10 0-10N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 84 Programmable Type: In System Programmable Number of Gates: 5000 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AETC100-10N - 066547-EPM7256AETC100-10N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AETC100-10N
066547-EPM7256AETC100-10N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AETC100-10N 066547-EPM7256AETC100-10N
Manufacturer: Altera Win Source Part Number: 066547-EPM7256AETC10 0-10N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 84 Programmable Type: In System Programmable Number of Gates: 5000 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 066547-EPM7256AETC100-10N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 84
Programmable Type: In System Programmable
Number of Gates: 5000
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
EE PLD, 256 MC, 10ns, 125MHz, 84 I/O, TQFP Product overview: EPM7256AETC100-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 125MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256AETC100-1 0N can be used for catalog matching and distributor lookup.

EE PLD, 256 MC, 10ns, 125MHz, 84 I/O, TQFP Product overview: EPM7256AETC100-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 125MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256AETC100-10N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-2057-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2057-ND
CPLDs (Complex Programmable Logic Devices) 544-2057-ND
IC CPLD 256MC 10NS 100TQFP

IC CPLD 256MC 10NS 100TQFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AETC100-10N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7256AETC100-10N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7256AETC100-10N
IC CPLD 256MC 10NS 100TQFP

IC CPLD 256MC 10NS 100TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM7256AETC100-10N
CPLD - Complex Programmable Logic Devices EPM7256AETC100-10N
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 256 Macro 84 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 256 Macro 84 IOs

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7256AETC100-10N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7256AETC100-10N
CPLDs (Complex Programmable Logic Devices) EPM7256AETC100-10N
IC CPLD 256MC 10NS 100TQFP

IC CPLD 256MC 10NS 100TQFP

Buy Now Datasheet
CPLD 5K Gates 256 Macro Cells 95.2MHz 3.3V 100-Pin TQFP - EPM7256AETC100-10N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 5K Gates 256 Macro Cells 95.2MHz 3.3V 100-Pin TQFP
EPM7256AETC100-10N
CPLD 5K Gates 256 Macro Cells 95.2MHz 3.3V 100-Pin TQFP EPM7256AETC100-10N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AETC100-10N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7256AETC100-10N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7256AETC100-10N
IC CPLD 256MC 10NS 100TQFP

IC CPLD 256MC 10NS 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 066547-EPM7256AETC100-10N 695-EPM7256AETC100-10N 544-2057-ND EPM7256AETC100-10N EPM7256AETC100-10N EPM7256AETC100-10N EPM7256AETC100-10N EPM7256AETC100-10N
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AETC100-10N 125MHz Cpld CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices CPLDs (Complex Programmable Logic Devices) CPLD 5K Gates 256 Macro Cells 95.2MHz 3.3V 100-Pin TQFP Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 256 256 256
System Gates 5000 5000 5000 5000
Logic Cells / Logic Blocks 16 16 16
Package Type QFP; TQFP; Other; 100-TQFP (14x14) Other; TQFP TQFP; Other; 100-TQFP QFP; TQFP; Other; 100-TQFP TQFP; Other; TQFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 84 C (183 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256ATC144-7 - Lingto Electronic Limited
Specs
System Gates 5000
User I/Os 120 pins
Propagation Delay 7.5 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1504ASL25QI100-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 100-BQFP
Pins 100
View Details
4 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - CY7C375I-66AI - Lingto Electronic Limited
Specs
User I/Os 128 pins
Propagation Delay 20 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATV2500BQL-25JI-ND - DigiKey
Specs
Features One Time Programmable
Package Type Other; 44-LCC (J-Lead)
Pins 44
View Details
6 suppliers