Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM2210F256C5 EPM2210F256C5

Description
Manufacturer: Altera Win Source Part Number: 066431-EPM2210F256C5 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 204 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.0ns Voltage Supply - Internal: 2.5V, 3.3V Number of Logic Elements/Blocks: 2210 Number of Macrocells: 1700 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 90
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 066431-EPM2210F256C5 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 204 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.0ns Voltage Supply - Internal: 2.5V, 3.3V Number of Logic Elements/Blocks: 2210 Number of Macrocells: 1700 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM2210F256C5 - 066431-EPM2210F256C5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM2210F256C5
066431-EPM2210F256C5
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM2210F256C5 066431-EPM2210F256C5
Manufacturer: Altera Win Source Part Number: 066431-EPM2210F256C5 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 204 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.0ns Voltage Supply - Internal: 2.5V, 3.3V Number of Logic Elements/Blocks: 2210 Number of Macrocells: 1700 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 90

Manufacturer: Altera
Win Source Part Number: 066431-EPM2210F256C5
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 204
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.0ns
Voltage Supply - Internal: 2.5V, 3.3V
Number of Logic Elements/Blocks: 2210
Number of Macrocells: 1700
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FBGA (17x17)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 90

Buy Now Datasheet
CPLD Programmable Logic Device - 695-EPM2210F256C5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-EPM2210F256C5
CPLD Programmable Logic Device 695-EPM2210F256C5
CPLD - Complex Programmable Logic Devices Product overview: EPM2210F256C5 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM2210F256C5 can be used for catalog matching and distributor lookup.

CPLD - Complex Programmable Logic Devices Product overview: EPM2210F256C5 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM2210F256C5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-1339-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-1339-ND
CPLDs (Complex Programmable Logic Devices) 544-1339-ND
IC CPLD 1700MC 7NS 256FBGA

IC CPLD 1700MC 7NS 256FBGA

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM2210F256C5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM2210F256C5
CPLDs (Complex Programmable Logic Devices) EPM2210F256C5
IC CPLD 1700MC 7NS 256FBGA

IC CPLD 1700MC 7NS 256FBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM2210F256C5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM2210F256C5
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM2210F256C5
IC CPLD 1700MC 7NS 256FBGA

IC CPLD 1700MC 7NS 256FBGA

Supplier's Site
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM2210F256C5
CPLD - Complex Programmable Logic Devices EPM2210F256C5
CPLD - Complex Programmable Logic Devices CPLD - MAX II 1700 Macro 204 IO

CPLD - Complex Programmable Logic Devices CPLD - MAX II 1700 Macro 204 IO

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM2210F256C5 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM2210F256C5
Embedded - CPLDs (Complex Programmable Logic Devices) EPM2210F256C5
IC CPLD 1700MC 7NS 256FBGA

IC CPLD 1700MC 7NS 256FBGA

Supplier's Site Datasheet
CPLD 1700 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA - EPM2210F256C5 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 1700 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA
EPM2210F256C5
CPLD 1700 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA EPM2210F256C5
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 066431-EPM2210F256C5 695-EPM2210F256C5 544-1339-ND EPM2210F256C5 EPM2210F256C5 EPM2210F256C5 EPM2210F256C5 EPM2210F256C5
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM2210F256C5 CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 1700 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA
Macrocells 1700 1700 1700
Logic Cells / Logic Blocks 2210 2210
Package Type Other; 256-FBGA (17x17) Other; Tray Other; 256-BGA Other; 256-BGA Other; FBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 204 C (399 F)
Supply Voltage Other; 2.5V, 3.3V Other; 2.5 V, 3.3 V 2.5V; 3.3V
Unlock Full Specs
to access all available technical data