Manufacturer: Intel
Win Source Part Number: 814294-EPM1270T144C3
Packaging: Tray
Mounting Style: SMD
Number of I/O: 116
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 6.2ns
Voltage Supply - Internal: 2.5V, 3.3V
Number of Logic Elements/Blocks: 1270
Number of Macrocells: 980
Supplier Device Package: 144-TQFP (20x20)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 144-LQFP
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Part Number Series: EPM1270
CPLD - Complex Programmable Logic Devices Product overview: EPM1270T144C3 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM1270T144C3 can be used for catalog matching and distributor lookup.
IC CPLD 980MC 6.2NS 144TQFP
CPLD - Complex Programmable Logic Devices CPLD - MAX II 980 Macro 116 IO
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 980MC 6.2NS 144TQFP
IC CPLD 980MC 6.2NS 144TQFP
IC CPLD 980MC 6.2NS 144TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 814294-EPM1270T144C3 | 695-EPM1270T144C3 | 544-1324-ND | EPM1270T144C3 | EPM1270T144C3 | EPM1270T144C3 | EPM1270T144C3 | EPM1270T144C3 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270T144C3 | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | CPLD 980 Macro Cells 304MHz 0.18um Technology 2.5V/3.3V 144-Pin TQFP | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 980 | 980 | 980 | |||||
| Logic Cells / Logic Blocks | 1270 | 1270 | ||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 116 C (241 F) | |||
| Supply Voltage | Other; 2.5V, 3.3V | Other; 2.5 V, 3.3 V | 2.5V; 3.3V | |||||
| Package Type | Other; Tray | LFQP; Other; 144-LQFP | TQFP; Other; TQFP | QFP; Other; 144-LQFP |