CPLD - Complex Programmable Logic Devices Product overview: EPM240ZM68I8N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM240ZM68I8N can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 203896-EPM240ZM68I8N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 54
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 1.71 V to 1.89 V
Number of Logic Elements/Blocks: 240
Number of Macrocells: 192
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 68-MBGA (5x5)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 640
IC CPLD 192MC 7.5NS 68MBGA
CPLD - Complex Programmable Logic Devices CPLD - MAX II 192 Macro 54 IOs
IC CPLD 192MC 7.5NS 68MBGA
IC CPLD 192MC 7.5NS 68MBGA
IC CPLD 192MC 7.5NS 68MBGA
IC CPLD 192MC 7.5NS 68MBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM240ZM68I8N | 203896-EPM240ZM68I8N | EPM240ZM68I8N-ND | EPM240ZM68I8N | EPM240ZM68I8N | EPM240ZM68I8N | EPM240ZM68I8N | EPM240ZM68I8N |
| Product Name | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240ZM68I8N | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 192 | 192 | 192 | 192 | ||||
| Package Type | Other; Tray | Other; 68-MBGA (5x5) | Other; 68-TFBGA | Other; 68-TFBGA | Other; 68-TFBGA | |||
| Internal Frequency | 152 MHz | |||||||
| User I/Os | 54 pins | 54 pins | 54 pins | |||||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns |