The EPM240GT100C3N is a Complex Programmable Logic Device (CPLD) from the MAX II family by Lingto Electronic Limited. It features 240 logic elements and operates at a supply voltage of 1.8V, making it suitable for low-power applications. The device is packaged in a thin quad flat pack (TQFP) with 100 pins, allowing for compact integration into various designs. It supports commercial temperature ranges from 0°C to 85°C and is available in lead-free packaging. The EPM240GT100C3N is compatible with Altera's Quartus II design software, which facilitates HDL and schematic design entry, compilation, logic synthesis, and advanced timing analysis. This device is ideal for engineers looking for a reliable and efficient CPLD solution for their projects.
Manufacturer: Altera
Win Source Part Number: 066435-EPM240GT100C3
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 80
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 4.7ns
Voltage Supply - Internal: 1.71 V to 1.89 V
Number of Logic Elements/Blocks: 240
Number of Macrocells: 192
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 100-TQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 90
CPLD - Complex Programmable Logic Devices Product overview: EPM240GT100C3N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM240GT100C3N can be used for catalog matching and distributor lookup.
IC CPLD 192MC 4.7NS 100TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 192MC 4.7NS 100TQFP
IC CPLD 192MC 4.7NS 100TQFP
IC CPLD 192MC 4.7NS 100TQFP
CPLD - Complex Programmable Logic Devices CPLD - MAX II 192 Macro 80 IOs
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 066435-EPM240GT100C3N | 695-EPM240GT100C3N | 544-1395-ND | EPM240GT100C3N | EPM240GT100C3N | EPM240GT100C3N | EPM240GT100C3N | EPM240GT100C3N |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240GT100C3N | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | CPLD 192 Macro Cells 304MHz 0.18um Technology 1.8V 100-Pin TQFP | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Macrocells | 192 | 192 | 192 | |||||
| Logic Cells / Logic Blocks | 240 | 240 | ||||||
| Package Type | QFP; TQFP; Other; 100-TQFP (14x14) | Other; Tray | TQFP; Other; 100-TQFP | TQFP; Other; TQFP | QFP; TQFP | QFP; TQFP; Other; 100-TQFP | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Supply Voltage | Other; 1.71 V to 1.89 V | Other; 1.8 V |