EE PLD, 512 MC, 10ns, 176 I/O, 3.3V, PQFP208 Product overview: EPM7512AEQI208-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7512AEQI208-1
IC CPLD 512MC 10NS 208QFP
Manufacturer: Altera
Win Source Part Number: 066563-EPM7512AEQI20
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 176
Programmable Type: In System Programmable
Number of Gates: 10000
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Family Name: EPM7512AE
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): M5LV-512/160-5YI; M5LV-512/160-6YI; M5LV-512/160-12YI;
Introduction Date: October 13, 2004
ECCN: 3A991
Country of Origin: Malaysia
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 512MC 10NS 208QFP
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 512 Macro 176 IOs
IC CPLD 512MC 10NS 208QFP
IC CPLD 512MC 10NS 208QFP
IC CPLD 512MC 10NS 208QFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM7512AEQI208-10N | EPM7512AEQI208-10N-ND | 066563-EPM7512AEQI208-10N | EPM7512AEQI208-10N | EPM7512AEQI208-10N | EPM7512AEQI208-10N | EPM7512AEQI208-10N | EPM7512AEQI208-10N | EPM7512AEQI208-10N |
| Product Name | 3.3V Cpld | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512AEQI208-10N | CPLD 10K Gates 512 Macro Cells 87MHz 3.3V 208-Pin PQFP | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 512 | 512 | 512 | 512 | |||||
| System Gates | 10000 | 10000 | 10000 | 10000 | 10000 | ||||
| Logic Cells / Logic Blocks | 32 | 32 | 32 | ||||||
| Package Type | Other; PQFP | Other; 208-BFQFP | QFP; Other; 208-PQFP (28x28) | PQFP; Other; PQFP | QFP; Other; 208-BFQFP | QFP; Other; 208-BFQFP | |||
| Internal Frequency | 116 MHz |