IC CPLD 980MC 6.2NS 144TQFP
CPLD - Complex Programmable Logic Devices Product overview: 5M1270ZT144C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M1270ZT144C5N can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 764308-5M1270ZT144C5
Series: MAX V
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 144-LQFP
Mounting: SMD
Number of I/O: 114
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 6.2ns
Voltage Supply - Internal: 1.71 V ~ 1.89 V
Number of Logic Elements/Blocks: 1270
Number of Macrocells: 980
Family Name: 5M1270Z
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): 5M1270ZT144A5; 5M1270ZT144A5N; 5M1270ZT144I5;
Introduction Date: December 01, 2010
ECCN: 3A991
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC CPLD 980MC 6.2NS 144TQFP
IC CPLD 980MC 6.2NS 144TQFP
CPLD, MAX V, 1270 LE, 144TQFP; CPLD Type:FLASH; No. of Macrocells:980; No. of I/O's:114I/O's; Logic Case Style:TQFP; No. of Pins:144Pins; Frequency:118.3MHz; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Propagation RoHS Compliant: Yes
IC CPLD 980MC 6.2NS 144TQFP
CPLD - Complex Programmable Logic Devices CPLD - MAX V 980 Macro 114 IOs
IC CPLD 980MC 6.2NS 144TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 544-2840-ND | 695-5M1270ZT144C5N | 764308-5M1270ZT144C5N | 5M1270ZT144C5N | 5M1270ZT144C5N | 66W2174 | 5M1270ZT144C5N | 5M1270ZT144C5N | 5M1270ZT144C5N |
| Product Name | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZT144C5N | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Cpld, Max V, 1270 Le, 144Tqfp; Cpld Type Altera | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||||||||
| Package Type | LFQP; Other; 144-LQFP | Other; Tray | QFP | QFP; Other; 144-LQFP | Other; TQFP | QFP; Other; 144-LQFP | |||
| Pins | 144 | 144 | |||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Macrocells | 980 | 980 | 980 | 980 | 980 |