Intel Corporation 3.3V Cpld EPM7064AELI44-7N

Description
EE PLD, 64 Macrocells, 7.5ns, 36 I/Os, 3.3V, PLCC Product overview: EPM7064AELI44-7N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064AELI44-7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 64 Macrocells, 7.5ns, 36 I/Os, 3.3V, PLCC Product overview: EPM7064AELI44-7N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064AELI44-7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE PLD, 64 Macrocells, 7.5ns, 36 I/Os, 3.3V, PLCC Product overview: EPM7064AELI44-7N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064AELI44-7N can be used for catalog matching and distributor lookup.

EE PLD, 64 Macrocells, 7.5ns, 36 I/Os, 3.3V, PLCC Product overview: EPM7064AELI44-7N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064AELI44-7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7064AELI44-7N-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
EPM7064AELI44-7N-ND
CPLDs (Complex Programmable Logic Devices) EPM7064AELI44-7N-ND
IC CPLD 64MC 7.5NS 44PLCC

IC CPLD 64MC 7.5NS 44PLCC

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064AELI44-7N - 066484-EPM7064AELI44-7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064AELI44-7N
066484-EPM7064AELI44-7N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064AELI44-7N 066484-EPM7064AELI44-7N
Manufacturer: Altera Win Source Part Number: 066484-EPM7064AELI44 -7N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 36 Programmable Type: In System Programmable Number of Gates: 1250 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Family Name: EPM7064AE Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): ispLSI 2064V-80LJN44; XC2C64A-7PCG44I; ATF1504SE-7JU44; ispLSI 2064V-60LJ44; Introduction Date: October 08, 1998 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 066484-EPM7064AELI44-7N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 36
Programmable Type: In System Programmable
Number of Gates: 1250
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Family Name: EPM7064AE
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): ispLSI 2064V-80LJN44; XC2C64A-7PCG44I; ATF1504SE-7JU44; ispLSI 2064V-60LJ44;
Introduction Date: October 08, 1998
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064AELI44-7N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064AELI44-7N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064AELI44-7N
IC CPLD 64MC 7.5NS 44PLCC

IC CPLD 64MC 7.5NS 44PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064AELI44-7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064AELI44-7N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064AELI44-7N
IC CPLD 64MC 7.5NS 44PLCC

IC CPLD 64MC 7.5NS 44PLCC

Supplier's Site
CPLD 1.25K Gates 64 Macro Cells 135.1MHz 3.3V 44-Pin PLCC - EPM7064AELI44-7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 1.25K Gates 64 Macro Cells 135.1MHz 3.3V 44-Pin PLCC
EPM7064AELI44-7N
CPLD 1.25K Gates 64 Macro Cells 135.1MHz 3.3V 44-Pin PLCC EPM7064AELI44-7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7064AELI44-7N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM7064AELI44-7N
CPLDs (Complex Programmable Logic Devices) EPM7064AELI44-7N
IC CPLD 64MC 7.5NS 44PLCC

IC CPLD 64MC 7.5NS 44PLCC

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7064AELI44-7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7064AELI44-7N
CPLDs (Complex Programmable Logic Devices) EPM7064AELI44-7N
IC CPLD 64MC 7.5NS 44PLCC

IC CPLD 64MC 7.5NS 44PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM7064AELI44-7N
CPLD - Complex Programmable Logic Devices EPM7064AELI44-7N
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 64 Macro 36 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 64 Macro 36 IOs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM7064AELI44-7N EPM7064AELI44-7N-ND 066484-EPM7064AELI44-7N EPM7064AELI44-7N EPM7064AELI44-7N EPM7064AELI44-7N EPM7064AELI44-7N EPM7064AELI44-7N EPM7064AELI44-7N
Product Name 3.3V Cpld CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064AELI44-7N Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 1.25K Gates 64 Macro Cells 135.1MHz 3.3V 44-Pin PLCC CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices
Macrocells 64 64 64 64
System Gates 1250 1250 1250 1250 1250
Logic Cells / Logic Blocks 4 4 4
Package Type Other; PLCC Other; 44-LCC (J-Lead) PLCC; Other; 44-PLCC (16.59x16.59) PLCC PLCC; Other; PLCC Other; 44-LCC (J-Lead) Other; 44-LCC (J-Lead)
Internal Frequency 222 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CPLDs - 1278200P - RS Components, Ltd.
Microchip Technology, Inc.
Specs
Macrocells 64
Logic Cells / Logic Blocks 3
User I/Os 68 pins
View Details
10 suppliers
CPLDs (Complex Programmable Logic Devices) - ATV2500B-15JI - Quarktwin Technology Ltd.
Specs
Macrocells 24
Package Type Other; 44-LCC (J-Lead)
User I/Os 24 pins
View Details
2 suppliers