Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570GT144I5N EPM570GT144I5N

Description
Manufacturer: Intel Win Source Part Number: 918452-EPM570GT144I5 N Series: MAX® II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: Tray Package: 144-LQFP Mounting: Surface Mount Number of I/O: 116 Family Name: EPM570 Categories: Integrated Circuits (ICs) Case / Package: 144-TQFP (20x20) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 974615, -544-3850
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918452-EPM570GT144I5 N Series: MAX® II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: Tray Package: 144-LQFP Mounting: Surface Mount Number of I/O: 116 Family Name: EPM570 Categories: Integrated Circuits (ICs) Case / Package: 144-TQFP (20x20) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 974615, -544-3850
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570GT144I5N - 918452-EPM570GT144I5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570GT144I5N
918452-EPM570GT144I5N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570GT144I5N 918452-EPM570GT144I5N
Manufacturer: Intel Win Source Part Number: 918452-EPM570GT144I5 N Series: MAX® II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: Tray Package: 144-LQFP Mounting: Surface Mount Number of I/O: 116 Family Name: EPM570 Categories: Integrated Circuits (ICs) Case / Package: 144-TQFP (20x20) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 974615, -544-3850

Manufacturer: Intel
Win Source Part Number: 918452-EPM570GT144I5N
Series: MAX® II
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Number of I/O: 116
Family Name: EPM570
Categories: Integrated Circuits (ICs)
Case / Package: 144-TQFP (20x20)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 974615, -544-3850

Buy Now Datasheet
201.1MHz 1.8V CPLD Programmable Logic Device - 695-EPM570GT144I5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
201.1MHz 1.8V CPLD Programmable Logic Device
695-EPM570GT144I5N
201.1MHz 1.8V CPLD Programmable Logic Device 695-EPM570GT144I5N
CPLD MAX® II Family 440 Macro Cells 201.1MHz 0.18um Technology 1.8V 144-Pin TQFP Tray Product overview: EPM570GT144I5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 201.1MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 201.1MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM570GT144I5N can be used for catalog matching and distributor lookup.

CPLD MAX® II Family 440 Macro Cells 201.1MHz 0.18um Technology 1.8V 144-Pin TQFP Tray Product overview: EPM570GT144I5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 201.1MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 201.1MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM570GT144I5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM570GT144I5N-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
EPM570GT144I5N-ND
CPLDs (Complex Programmable Logic Devices) EPM570GT144I5N-ND
IC CPLD 440MC 5.4NS 144TQFP

IC CPLD 440MC 5.4NS 144TQFP

Buy Now Datasheet
CPLD 440 Macro Cells 201.1MHz 0.18um Technology 1.8V 144-Pin TQFP - EPM570GT144I5N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 440 Macro Cells 201.1MHz 0.18um Technology 1.8V 144-Pin TQFP
EPM570GT144I5N
CPLD 440 Macro Cells 201.1MHz 0.18um Technology 1.8V 144-Pin TQFP EPM570GT144I5N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570GT144I5N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM570GT144I5N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM570GT144I5N
IC CPLD 440MC 5.4NS 144TQFP

IC CPLD 440MC 5.4NS 144TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570GT144I5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM570GT144I5N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM570GT144I5N
IC CPLD 440MC 5.4NS 144TQFP

IC CPLD 440MC 5.4NS 144TQFP

Supplier's Site
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM570GT144I5N
CPLD - Complex Programmable Logic Devices EPM570GT144I5N
CPLD - Complex Programmable Logic Devices CPLD - MAX II 440 Macro 116 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX II 440 Macro 116 IOs

Buy Now Datasheet
CPLD MAX II Family 440 Macro Cells 201.1MHz 0.18um Technology 1.8V 144-Pin TQFP - 386-EPM570GT144I5N - Utmel Electronic Limited
Hong Kong, China
CPLD MAX II Family 440 Macro Cells 201.1MHz 0.18um Technology 1.8V 144-Pin TQFP
386-EPM570GT144I5N
CPLD MAX II Family 440 Macro Cells 201.1MHz 0.18um Technology 1.8V 144-Pin TQFP 386-EPM570GT144I5N
CPLD MAX II Family 440 Macro Cells 201.1MHz 0.18um Technology 1.8V 144-Pin TQFP

CPLD MAX II Family 440 Macro Cells 201.1MHz 0.18um Technology 1.8V 144-Pin TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM570GT144I5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM570GT144I5N
CPLDs (Complex Programmable Logic Devices) EPM570GT144I5N
IC CPLD 440MC 5.4NS 144TQFP

IC CPLD 440MC 5.4NS 144TQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 918452-EPM570GT144I5N 695-EPM570GT144I5N EPM570GT144I5N-ND EPM570GT144I5N EPM570GT144I5N EPM570GT144I5N EPM570GT144I5N 386-EPM570GT144I5N EPM570GT144I5N
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570GT144I5N 201.1MHz 1.8V CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) CPLD 440 Macro Cells 201.1MHz 0.18um Technology 1.8V 144-Pin TQFP Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices CPLD MAX II Family 440 Macro Cells 201.1MHz 0.18um Technology 1.8V 144-Pin TQFP CPLDs (Complex Programmable Logic Devices)
Package Type QFP; TQFP; Other; 144-TQFP (20x20) Other; Tray LFQP; Other; 144-LQFP TQFP; Other; TQFP QFP; TQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Macrocells 440 440 440
Pins 144 144
Internal Frequency 304 MHz
Unlock Full Specs
to access all available technical data