Intel Corporation CPLD Programmable Logic Device EPM570F256C5N

Description
CPLD - Complex Programmable Logic Devices Product overview: EPM570F256C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM570F256C5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CPLD - Complex Programmable Logic Devices Product overview: EPM570F256C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM570F256C5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLD Programmable Logic Device - 695-EPM570F256C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-EPM570F256C5N
CPLD Programmable Logic Device 695-EPM570F256C5N
CPLD - Complex Programmable Logic Devices Product overview: EPM570F256C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM570F256C5N can be used for catalog matching and distributor lookup.

CPLD - Complex Programmable Logic Devices Product overview: EPM570F256C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM570F256C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-1314-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-1314-ND
CPLDs (Complex Programmable Logic Devices) 544-1314-ND
IC CPLD 440MC 5.4NS 256FBGA

IC CPLD 440MC 5.4NS 256FBGA

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570F256C5N - 015595-EPM570F256C5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570F256C5N
015595-EPM570F256C5N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570F256C5N 015595-EPM570F256C5N
Manufacturer: Altera Win Source Part Number: 015595-EPM570F256C5N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 160 Programmable Type: In System Programmable Delay Time tpd(1) Max: 5.4ns Voltage Supply - Internal: 2.5V, 3.3V Number of Logic Elements/Blocks: 570 Number of Macrocells: 440 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 90

Manufacturer: Altera
Win Source Part Number: 015595-EPM570F256C5N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 160
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 5.4ns
Voltage Supply - Internal: 2.5V, 3.3V
Number of Logic Elements/Blocks: 570
Number of Macrocells: 440
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FBGA (17x17)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 90

Buy Now Datasheet
CPLD 440 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA - EPM570F256C5N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 440 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA
EPM570F256C5N
CPLD 440 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA EPM570F256C5N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
MAX II ISP CPLD 570, FBGA-256, 570 - 386-EPM570F256C5N - Utmel Electronic Limited
Hong Kong, China
MAX II ISP CPLD 570, FBGA-256, 570
386-EPM570F256C5N
MAX II ISP CPLD 570, FBGA-256, 570 386-EPM570F256C5N
MAX II ISP CPLD 570, FBGA-256, 570

MAX II ISP CPLD 570, FBGA-256, 570

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM570F256C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM570F256C5N
CPLDs (Complex Programmable Logic Devices) EPM570F256C5N
IC CPLD 440MC 5.4NS 256FBGA

IC CPLD 440MC 5.4NS 256FBGA

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570F256C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM570F256C5N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM570F256C5N
IC CPLD 440MC 5.4NS 256FBGA

IC CPLD 440MC 5.4NS 256FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM570F256C5N
CPLD - Complex Programmable Logic Devices EPM570F256C5N
CPLD - Complex Programmable Logic Devices CPLD - MAX II 440 Macro 160 IO

CPLD - Complex Programmable Logic Devices CPLD - MAX II 440 Macro 160 IO

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM570F256C5N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM570F256C5N
CPLDs (Complex Programmable Logic Devices) EPM570F256C5N
IC CPLD 440MC 5.4NS 256FBGA

IC CPLD 440MC 5.4NS 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570F256C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM570F256C5N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM570F256C5N
IC CPLD 440MC 5.4NS 256FBGA

IC CPLD 440MC 5.4NS 256FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM570F256C5N 544-1314-ND 015595-EPM570F256C5N EPM570F256C5N 386-EPM570F256C5N EPM570F256C5N EPM570F256C5N EPM570F256C5N EPM570F256C5N EPM570F256C5N
Product Name CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570F256C5N CPLD 440 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA MAX II ISP CPLD 570, FBGA-256, 570 CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 440 440 440 440 440
Package Type Other; Tray Other; 256-BGA Other; 256-FBGA (17x17) Other; FBGA Other; 256-BGA Other; 256-BGA Other; 256-BGA
Internal Frequency 304 MHz
User I/Os 160 pins 160 pins 160 pins
Propagation Delay 5.4 ns 8.7 ns 5.4 ns 5.4 ns
Unlock Full Specs
to access all available technical data