Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M40ZE64C4N 5M40ZE64C4N

Description
Manufacturer: Altera Win Source Part Number: 743909-5M40ZE64C4N Manufacturer Homepage: www.altera.com Reference case: QFP64 Reference Date Code: 1349+ Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 743909-5M40ZE64C4N Manufacturer Homepage: www.altera.com Reference case: QFP64 Reference Date Code: 1349+ Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M40ZE64C4N - 743909-5M40ZE64C4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M40ZE64C4N
743909-5M40ZE64C4N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M40ZE64C4N 743909-5M40ZE64C4N
Manufacturer: Altera Win Source Part Number: 743909-5M40ZE64C4N Manufacturer Homepage: www.altera.com Reference case: QFP64 Reference Date Code: 1349+ Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 743909-5M40ZE64C4N
Manufacturer Homepage: www.altera.com
Reference case: QFP64
Reference Date Code: 1349+
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
CPLDs - 8303641 - RS Components, Ltd.
Corby, Northants, United Kingdom
CPLDs
8303641
CPLDs 8303641
CPLD, MAX V, 32 cell 184.1MHz, EQFP64 EP

CPLD, MAX V, 32 cell 184.1MHz, EQFP64 EP

Supplier's Site
CPLDs - 8303641P - RS Components, Ltd.
Corby, Northants, United Kingdom
CPLD, MAX V, 32 cell 184.1MHz, EQFP64 EP

CPLD, MAX V, 32 cell 184.1MHz, EQFP64 EP

Supplier's Site
CPLDs - 1703001 - RS Components, Ltd.
Corby, Northants, United Kingdom
CPLDs
1703001
CPLDs 1703001
CPLD, MAX V, 32 cell 184.1MHz, EQFP64 EP

CPLD, MAX V, 32 cell 184.1MHz, EQFP64 EP

Supplier's Site
184.1MHz 1.8V CPLD Programmable Logic Device - 695-5M40ZE64C4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
184.1MHz 1.8V CPLD Programmable Logic Device
695-5M40ZE64C4N
184.1MHz 1.8V CPLD Programmable Logic Device 695-5M40ZE64C4N
CPLD MAX® V Family 32 Macro Cells 184.1MHz 1.8V 64-Pin EQFP EP Tray Product overview: 5M40ZE64C4N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 184.1MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 184.1MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M40ZE64C4N can be used for catalog matching and distributor lookup.

CPLD MAX® V Family 32 Macro Cells 184.1MHz 1.8V 64-Pin EQFP EP Tray Product overview: 5M40ZE64C4N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 184.1MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 184.1MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M40ZE64C4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-3180-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-3180-ND
CPLDs (Complex Programmable Logic Devices) 544-3180-ND
IC CPLD 32MC 7.5NS 64EQFP

IC CPLD 32MC 7.5NS 64EQFP

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M40ZE64C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
5M40ZE64C4N
CPLDs (Complex Programmable Logic Devices) 5M40ZE64C4N
IC CPLD 32MC 7.5NS 64EQFP

IC CPLD 32MC 7.5NS 64EQFP

Buy Now
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M40ZE64C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
5M40ZE64C4N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 5M40ZE64C4N
IC CPLD 32MC 7.5NS 64EQFP

IC CPLD 32MC 7.5NS 64EQFP

Supplier's Site
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
5M40ZE64C4N
CPLD - Complex Programmable Logic Devices 5M40ZE64C4N
CPLD - Complex Programmable Logic Devices CPLD - MAX V 32 Macro 54 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX V 32 Macro 54 IOs

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - 5M40ZE64C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
5M40ZE64C4N
Embedded - CPLDs (Complex Programmable Logic Devices) 5M40ZE64C4N
IC CPLD 32MC 7.5NS 64EQFP

IC CPLD 32MC 7.5NS 64EQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M40ZE64C4N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
5M40ZE64C4N
CPLDs (Complex Programmable Logic Devices) 5M40ZE64C4N
IC CPLD 32MC 7.5NS 64EQFP

IC CPLD 32MC 7.5NS 64EQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 743909-5M40ZE64C4N 8303641 8303641P 695-5M40ZE64C4N 544-3180-ND 5M40ZE64C4N 5M40ZE64C4N 5M40ZE64C4N 5M40ZE64C4N 5M40ZE64C4N
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M40ZE64C4N CPLDs CPLDs 184.1MHz 1.8V CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Macrocells 32 32 32 32 32
Logic Cells / Logic Blocks 40 40 40
Package Type QFP; Other; Eqfp Other; Tray TQFP; Other; 64-TQFP Exposed Pad QFP; TQFP; Other; 64-TQFP Exposed Pad QFP; Other; 64-TQFP Exposed Pad
Pins 64 64
User I/Os 30 pins 30 pins 54 pins 54 pins 54 pins
Unlock Full Specs
to access all available technical data