Win Source Part Number: 1265169-5M240ZM68I5N
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: MAX® V
Package: Tray
Standard Package: 640
Mounting: SMD (SMT)
Number of I/O: 52
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5 ns
Voltage Supply - Internal: 1.71V ~ 1.89V
Number of Logic Elements/Blocks: 240
Number of Macrocells: 192
Package / Case: 68-TFBGA
Supplier Device Package: 68-MBGA (5x5)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 5M240ZM68I5N,544-354
Base Product Number: 5M240Z
CPLD - Complex Programmable Logic Devices Product overview: 5M240ZM68I5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M240ZM68I5N can be used for catalog matching and distributor lookup.
IC CPLD 192MC 7.5NS 68MBGA
IC CPLD 192MC 7.5NS 68MBGA
IC CPLD 192MC 7.5NS 68MBGA
IC CPLD 192MC 7.5NS 68MBGA
CPLD - Complex Programmable Logic Devices CPLD - MAX V 192 Macro 52 IOs
IC CPLD 192MC 7.5NS 68MBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1265169-5M240ZM68I5N | 695-5M240ZM68I5N | 544-3545-ND | 5M240ZM68I5N | 5M240ZM68I5N | 5M240ZM68I5N | 5M240ZM68I5N | 5M240ZM68I5N |
| Product Name | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 192 | 192 | 192 | 192 | ||||
| Logic Cells / Logic Blocks | 240 | 240 | ||||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | 52 C (126 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Supply Voltage | Other; 1.71V ~ 1.89V | Other; 1.8 V | ||||||
| Package Type | Other; Tray | Other; 68-TFBGA | Other; 68-TFBGA | Other; 68-TFBGA |