IC CPLD 1700MC 7NS 324FBGA
Manufacturer: Intel
Win Source Part Number: 730770-EPM2210F324C3
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.0ns
Voltage Supply - Internal: 2.5V, 3.3V
Number of Logic Elements/Blocks: 2210
Number of Macrocells: 1700
Categories: Integrated Circuits
Supplier Device Package: 324-FBGA (19x19)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 324-BGA
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: EPM2210
Manufacturer Pack Quantity: 84
MSL Level: 3 (168 Hours)
The number of I/O: 272
CPLD - Complex Programmable Logic Devices Product overview: EPM2210F324C3 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM2210F324C3 can be used for catalog matching and distributor lookup.
IC CPLD 1700MC 7NS 324FBGA
IC CPLD 1700MC 7NS 324FBGA
CPLD - Complex Programmable Logic Devices CPLD - MAX II 1700 Macro 272 IO
IC CPLD 1700MC 7NS 324FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 544-1344-ND | 730770-EPM2210F324C3 | 695-EPM2210F324C3 | EPM2210F324C3 | EPM2210F324C3 | EPM2210F324C3 | EPM2210F324C3 | EPM2210F324C3 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM2210F324C3 | CPLD Programmable Logic Device | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 1700 Macro Cells 304MHz 0.18um Technology 2.5V/3.3V 324-Pin FBGA |
| Features | In-system Programmability | |||||||
| Package Type | Other; 324-BGA | Other; Tray | Other; 324-BGA | Other; FBGA | ||||
| Pins | 324 | |||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 272 C (522 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | 2.5V; 3.3V | Other; 2.5V, 3.3V | Other; 2.5 V, 3.3 V |