IC CPLD 128MC 10NS 144TQFP
IC CPLD 128MC 10NS 144TQFP Product overview: EPM7128AETA144-10N from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128AETA144-1
Win Source Part Number: 1223183-EPM7128AETA1
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: MAX® 7000A
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 100
Programmable Type: In System Programmable
Number of Gates: 2500
Delay Time tpd(1) Max: 10 ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Package / Case: 144-LQFP
Supplier Device Package: 144-TQFP (20x20)
Temperature Range - Operating: -40°C ~ 130°C (TJ)
ECCN: 3A001A2A
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 972895,-544-2570
Base Product Number: EPM7128
Product Status: Obsolete
IC CPLD 128MC 10NS 144TQFP
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 128 Macro 36 IOs
IC CPLD 128MC 10NS 144TQFP
IC CPLD 128MC 10NS 144TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | EPM7128AETA144-10N-ND | 695-EPM7128AETA144-10N | 1223183-EPM7128AETA144-10N | EPM7128AETA144-10N | EPM7128AETA144-10N | EPM7128AETA144-10N | EPM7128AETA144-10N |
| Product Name | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||||||
| Package Type | LFQP; Other; 144-LQFP | Other; Tray | QFP; Other; 144-LQFP | ||||
| Pins | 144 | ||||||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 C (-40 F) | -40 to 130 C (-40 to 266 F) | 100 C (212 F) | -40 to 130 C (-40 to 266 F) | ||
| Macrocells | 128 | 128 | 128 |