The EPM570T144A5N is a Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd., featuring 570 logic elements. It operates at a core voltage of 1.8V, making it suitable for low-power applications. The device is packaged in a thin quad flat pack (TQFP) with 144 pins, which facilitates integration into various designs. It supports commercial temperature ranges from 0°C to 85°C. The EPM570T144A5N is compatible with Altera's Quartus II design software, which provides comprehensive design tools including HDL and schematic design entry, compilation, logic synthesis, simulation, and advanced timing analysis. This device is ideal for engineers seeking a reliable and efficient CPLD solution for their projects.
CPLD - Complex Programmable Logic Devices Product overview: EPM570T144A5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM570T144A5N can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 066463-EPM570T144A5N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 116
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 5.4ns
Voltage Supply - Internal: 2.5V, 3.3V
Number of Logic Elements/Blocks: 570
Number of Macrocells: 440
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 144-TQFP (20x20)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 60
IC CPLD 440MC 5.4NS 144TQFP
IC CPLD 440MC 5.4NS 144TQFP
IC CPLD 440MC 5.4NS 144TQFP
IC CPLD 440MC 5.4NS 144TQFP
CPLD - Complex Programmable Logic Devices CPLD - MAX II 440 Macro 116 IO
IC CPLD 440MC 5.4NS 144TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM570T144A5N | 066463-EPM570T144A5N | EPM570T144A5N-ND | EPM570T144A5N | EPM570T144A5N | EPM570T144A5N | EPM570T144A5N | EPM570T144A5N |
| Product Name | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570T144A5N | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 440 | 440 | 440 | 440 | ||||
| Package Type | Other; Tray | QFP; TQFP; Other; 144-TQFP (20x20) | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | QFP; Other; 144-LQFP | QFP; TQFP | ||
| Internal Frequency | 304 MHz | |||||||
| User I/Os | 116 pins | 116 pins | 116 pins | |||||
| Propagation Delay | 5.4 ns | 5.4 ns | 5.4 ns |