CPLD - Complex Programmable Logic Devices Product overview: 5M240ZM100C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M240ZM100C5N can be used for catalog matching and distributor lookup.
Manufacturer: Intel
Win Source Part Number: 812527-5M240ZM100C5N
Packaging: Tray
Mounting Style: SMD
Number of I/O: 79
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 1.71V ~ 1.89V
Number of Logic Elements/Blocks: 240
Number of Macrocells: 192
Supplier Device Package: 100-MBGA (6x6)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 100-TFBGA
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 429
MSL Level: 3 (168 Hours)
Part Number Series: 5M240Z
IC CPLD 192MC 7.5NS 100MBGA
CPLD - Complex Programmable Logic Devices CPLD - MAX V 192 Macro 79 IOs
IC CPLD 192MC 7.5NS 100MBGA
IC CPLD 192MC 7.5NS 100MBGA
IC CPLD 192MC 7.5NS 100MBGA
CPLD, MAX V, 240 LE, 100MBGA; CPLD Type:FLASH; No. of Macrocells:192; No. of I/O s:79I/O s; Logic Case Style:MBGA; No. of Pins:100Pins; Frequency:118.3MHz; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Propagation Delay:7.5ns; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-5M240ZM100C5N | 812527-5M240ZM100C5N | 5M240ZM100C5N | 5M240ZM100C5N | 5M240ZM100C5N | 5M240ZM100C5N | 5M240ZM100C5N | 37AJ2214 |
| Product Name | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M240ZM100C5N | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Cpld, Max V, 240 Le, 100Mbga; Cpld Type Altera |
| Macrocells | 192 | 192 | 192 | 192 | 192 | |||
| Package Type | Other; Tray | Other; 100-TFBGA | Other; 100-TFBGA | Other; MBGA | ||||
| Internal Frequency | 152 MHz | 118 MHz | ||||||
| User I/Os | 79 pins | 79 pins | 79 pins | 79 pins | ||||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns | 7.5 ns |