Win Source Part Number: 1380962-5M80ZM68C4N
Category: Integrated Circuits (ICs)>Embedded>CPLDs
Series: MAX® V
Package: Tray
Standard Package: 640 pcs
Number of I/O: 52
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5 ns
Voltage Supply - Internal: 1.71V ~ 1.89V
Number of Logic Elements/Blocks: 80
Number of Macrocells: 64
Mounting Type: Surface Mount
Package / Case: 68-TFBGA
Supplier Device Package: 68-MBGA (5x5)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 68 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Base Product Number: 5M80Z
Moisture Sensitivity Level (MSL): 3 (168 Hours)
CPLD - Complex Programmable Logic Devices Product overview: 5M80ZM68C4N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M80ZM68C4N can be used for catalog matching and distributor lookup.
IC CPLD 64MC 7.5NS 68MBGA
IC CPLD 64MC 7.5NS 68MBGA
CPLD - Complex Programmable Logic Devices CPLD - MAX V 64 Macro 52 IOs
IC CPLD 64MC 7.5NS 68MBGA
IC CPLD 64MC 7.5NS 68MBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1380962-5M80ZM68C4N | 695-5M80ZM68C4N | 5M80ZM68C4N-ND | 5M80ZM68C4N | 5M80ZM68C4N | 5M80ZM68C4N | 5M80ZM68C4N |
| Product Name | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 64 | 64 | 64 | ||||
| Logic Cells / Logic Blocks | 80 | 80 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other; 1.71V ~ 1.89V | Other; 1.8 V | |||||
| Package Type | Other; Tray | Other; 68-TFBGA | Other; 68-TFBGA |