Manufacturer: Altera
Win Source Part Number: 015565-EPM2210F324C3
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 272
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.0ns
Voltage Supply - Internal: 2.5V, 3.3V
Number of Logic Elements/Blocks: 2210
Number of Macrocells: 1700
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 324-FBGA (19x19)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 84
CPLD - Complex Programmable Logic Devices Product overview: EPM2210F324C3N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM2210F324C3N can be used for catalog matching and distributor lookup.
IC CPLD 1700MC 7NS 324FBGA
IC CPLD 1700MC 7NS 324FBGA
IC CPLD 1700MC 7NS 324FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
CPLD - Complex Programmable Logic Devices CPLD - MAX II 1700 Macro 272 IO
IC CPLD 1700MC 7NS 324FBGA
IC CPLD 1700MC 7NS 324FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 015565-EPM2210F324C3N | 695-EPM2210F324C3N | 544-1959-ND | EPM2210F324C3N | EPM2210F324C3N | EPM2210F324C3N | EPM2210F324C3N | EPM2210F324C3N | EPM2210F324C3N |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM2210F324C3N | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 1700 Macro Cells 304MHz 0.18um Technology 2.5V/3.3V 324-Pin FBGA | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 1700 | 1700 | 1700 | 1700 | |||||
| Logic Cells / Logic Blocks | 2210 | 2210 | |||||||
| Package Type | Other; 324-FBGA (19x19) | Other; Tray | Other; 324-BGA | Other; 324-BGA | Other; FBGA | Other; 324-BGA | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 272 C (522 F) | |||
| Supply Voltage | Other; 2.5V, 3.3V | Other; 2.5 V, 3.3 V | 2.5V; 3.3V |