Manufacturer: Intel
Category: Integrated Circuits (ICs)- Embedded CPLDs (Complex Programmable Logic Devices)
Series: MAX® V
Package: Tray
Package / Case: 100-TQFP
Mounting Type: Surface Mount
Supplier Device Package: 100-TQFP (14x14)
Voltage Supply - Internal: 1.71V ~ 1.89V
Base Product Number: 5M80Z
Programmable Type: In System Programmable
IC CPLD 64MC 7.5NS 100TQFP
CPLD - Complex Programmable Logic Devices Product overview: 5M80ZT100A5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M80ZT100A5N can be used for catalog matching and distributor lookup.
CPLD - Complex Programmable Logic Devices 64 Macrocells Flash 79 IOs 1.8 V 25 uA
IC CPLD 64MC 7.5NS 100TQFP
IC CPLD 64MC 7.5NS 100TQFP
IC CPLD 64MC 7.5NS 100TQFP
IC CPLD 64MC 7.5NS 100TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 5M80ZT100A5N-ND | 695-5M80ZT100A5N | 5M80ZT100A5N | 5M80ZT100A5N | 5M80ZT100A5N | 5M80ZT100A5N | 5M80ZT100A5N | |
| Product Name | Integrated Circuits (ICs)- Embedded CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Supply Voltage | Other; 1.71V ~ 1.89V | Other; 1.8 V | ||||||
| Features | In-system Programmability | |||||||
| Package Type | TQFP; Other; 100-TQFP | Other; Tray | QFP; TQFP; Other; 100-TQFP | QFP; Other; 100-TQFP | QFP; TQFP | |||
| Pins | 100 | |||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |