Intel Corporation CPLDs (Complex Programmable Logic Devices) 5M40ZE64C5N

Description
IC CPLD 32MC 7.5NS 64EQFP
Request a Quote Datasheet
Description
IC CPLD 32MC 7.5NS 64EQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 544-2717-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2717-ND
CPLDs (Complex Programmable Logic Devices) 544-2717-ND
IC CPLD 32MC 7.5NS 64EQFP

IC CPLD 32MC 7.5NS 64EQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M40ZE64C5N - 764313-5M40ZE64C5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M40ZE64C5N
764313-5M40ZE64C5N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M40ZE64C5N 764313-5M40ZE64C5N
Manufacturer: Altera Win Source Part Number: 764313-5M40ZE64C5N Series: MAX V Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 64-TQFP Exposed Pad Mounting: SMD Number of I/O: 54 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 1.71 V ~ 1.89 V Number of Logic Elements/Blocks: 40 Number of Macrocells: 32 Family Name: 5M40Z Categories: Integrated Circuits (ICs) Manufacturer Package: 64-EQFP (7x7) Alternative Parts (Cross-Reference): 5M40ZE64I5N; 5M40ZE64I5; Introduction Date: December 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 764313-5M40ZE64C5N
Series: MAX V
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 64-TQFP Exposed Pad
Mounting: SMD
Number of I/O: 54
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 1.71 V ~ 1.89 V
Number of Logic Elements/Blocks: 40
Number of Macrocells: 32
Family Name: 5M40Z
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-EQFP (7x7)
Alternative Parts (Cross-Reference): 5M40ZE64I5N; 5M40ZE64I5;
Introduction Date: December 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLD Programmable Logic Device - 695-5M40ZE64C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-5M40ZE64C5N
CPLD Programmable Logic Device 695-5M40ZE64C5N
CPLD - Complex Programmable Logic Devices Product overview: 5M40ZE64C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M40ZE64C5N can be used for catalog matching and distributor lookup.

CPLD - Complex Programmable Logic Devices Product overview: 5M40ZE64C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M40ZE64C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
5M40ZE64C5N
CPLD - Complex Programmable Logic Devices 5M40ZE64C5N
CPLD - Complex Programmable Logic Devices CPLD - MAX V 32 Macro 54 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX V 32 Macro 54 IOs

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs) - 5M40ZE64C5N - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs)
5M40ZE64C5N
Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs) 5M40ZE64C5N
40 其它PLD EQFP-64(7x7) Programmable Logic Device (CPLDs/FPGAs) ROHS

40 其它PLD EQFP-64(7x7) Programmable Logic Device (CPLDs/FPGAs) ROHS

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M40ZE64C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
5M40ZE64C5N
CPLDs (Complex Programmable Logic Devices) 5M40ZE64C5N
IC CPLD 32MC 7.5NS 64EQFP

IC CPLD 32MC 7.5NS 64EQFP

Buy Now
CPLDs (Complex Programmable Logic Devices) - 5M40ZE64C5N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
5M40ZE64C5N
CPLDs (Complex Programmable Logic Devices) 5M40ZE64C5N
IC CPLD 32MC 7.5NS 64EQFP

IC CPLD 32MC 7.5NS 64EQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M40ZE64C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
5M40ZE64C5N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 5M40ZE64C5N
IC CPLD 32MC 7.5NS 64EQFP

IC CPLD 32MC 7.5NS 64EQFP

Supplier's Site
Cpld, Max V, 40 Le, 64Eqfp; Cpld Type Altera - 66W2177 - Newark, An Avnet Company
Chicago, IL, United States
Cpld, Max V, 40 Le, 64Eqfp; Cpld Type Altera
66W2177
Cpld, Max V, 40 Le, 64Eqfp; Cpld Type Altera 66W2177
CPLD, MAX V, 40 LE, 64EQFP; CPLD Type:FLASH; No. of Macrocells:32; No. of I/O's:54I/O's; Logic Case Style:QFP; No. of Pins:64Pins; Frequency:118.3MHz; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Propagation Delay:7.5ns; RoHS Compliant: Yes

CPLD, MAX V, 40 LE, 64EQFP; CPLD Type:FLASH; No. of Macrocells:32; No. of I/O's:54I/O's; Logic Case Style:QFP; No. of Pins:64Pins; Frequency:118.3MHz; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Propagation Delay:7.5ns; RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - 5M40ZE64C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
5M40ZE64C5N
Embedded - CPLDs (Complex Programmable Logic Devices) 5M40ZE64C5N
IC CPLD 32MC 7.5NS 64EQFP

IC CPLD 32MC 7.5NS 64EQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 544-2717-ND 764313-5M40ZE64C5N 695-5M40ZE64C5N 5M40ZE64C5N 5M40ZE64C5N 5M40ZE64C5N 5M40ZE64C5N 5M40ZE64C5N 66W2177 5M40ZE64C5N
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M40ZE64C5N CPLD Programmable Logic Device CPLD - Complex Programmable Logic Devices Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs) CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Cpld, Max V, 40 Le, 64Eqfp; Cpld Type Altera Embedded - CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type TQFP; Other; 64-TQFP Exposed Pad Other; Tray QFP QFP; TQFP; Other; 64-TQFP Exposed Pad QFP; Other; 64-TQFP Exposed Pad QFP; TQFP Other; QFP
Pins 64 64
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Macrocells 32 32 32 32 32
Unlock Full Specs
to access all available technical data