Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032AELC44-7 EPM7032AELC44-7

Description
Manufacturer: Altera Win Source Part Number: 774135-EPM7032AELC44 -7 Series: MAX 7000A Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-LCC (J-Lead) Mounting: SMD Number of I/O: 36 Programmable Type: In System Programmable Number of Gates: 600 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Logic Elements/Blocks: 2 Number of Macrocells: 32 Family Name: EPM7032AE Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): XC2C32-6PC44C; XC2C32-6PC44I; XCR3032A-10PC44I; XC2C32-6PC44CES; Introduction Date: October 08, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 774135-EPM7032AELC44 -7 Series: MAX 7000A Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-LCC (J-Lead) Mounting: SMD Number of I/O: 36 Programmable Type: In System Programmable Number of Gates: 600 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Logic Elements/Blocks: 2 Number of Macrocells: 32 Family Name: EPM7032AE Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): XC2C32-6PC44C; XC2C32-6PC44I; XCR3032A-10PC44I; XC2C32-6PC44CES; Introduction Date: October 08, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032AELC44-7 - 774135-EPM7032AELC44-7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032AELC44-7
774135-EPM7032AELC44-7
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032AELC44-7 774135-EPM7032AELC44-7
Manufacturer: Altera Win Source Part Number: 774135-EPM7032AELC44 -7 Series: MAX 7000A Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 44-LCC (J-Lead) Mounting: SMD Number of I/O: 36 Programmable Type: In System Programmable Number of Gates: 600 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Logic Elements/Blocks: 2 Number of Macrocells: 32 Family Name: EPM7032AE Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): XC2C32-6PC44C; XC2C32-6PC44I; XCR3032A-10PC44I; XC2C32-6PC44CES; Introduction Date: October 08, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 774135-EPM7032AELC44-7
Series: MAX 7000A
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 44-LCC (J-Lead)
Mounting: SMD
Number of I/O: 36
Programmable Type: In System Programmable
Number of Gates: 600
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Family Name: EPM7032AE
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): XC2C32-6PC44C; XC2C32-6PC44I; XCR3032A-10PC44I; XC2C32-6PC44CES;
Introduction Date: October 08, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
EE PLD, 32MC, 7.5ns, CMOS, PLCC44, 3.3V, 36I/O Product overview: EPM7032AELC44-7 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7032AELC44-7 can be used for catalog matching and distributor lookup.

EE PLD, 32MC, 7.5ns, CMOS, PLCC44, 3.3V, 36I/O Product overview: EPM7032AELC44-7 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7032AELC44-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-1996-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-1996-ND
CPLDs (Complex Programmable Logic Devices) 544-1996-ND
IC CPLD 32MC 7.5NS 44PLCC

IC CPLD 32MC 7.5NS 44PLCC

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032AELC44-7 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7032AELC44-7
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7032AELC44-7
IC CPLD 32MC 7.5NS 44PLCC

IC CPLD 32MC 7.5NS 44PLCC

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7032AELC44-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7032AELC44-7
CPLDs (Complex Programmable Logic Devices) EPM7032AELC44-7
IC CPLD 32MC 7.5NS 44PLCC

IC CPLD 32MC 7.5NS 44PLCC

Buy Now Datasheet
CPLD 600 Gates 32 Macro Cells 138.9MHz 3.3V 44-Pin PLCC - EPM7032AELC44-7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 600 Gates 32 Macro Cells 138.9MHz 3.3V 44-Pin PLCC
EPM7032AELC44-7
CPLD 600 Gates 32 Macro Cells 138.9MHz 3.3V 44-Pin PLCC EPM7032AELC44-7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM7032AELC44-7
CPLD - Complex Programmable Logic Devices EPM7032AELC44-7
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 32 Macro 36 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 32 Macro 36 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032AELC44-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7032AELC44-7
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7032AELC44-7
IC CPLD 32MC 7.5NS 44PLCC

IC CPLD 32MC 7.5NS 44PLCC

Supplier's Site
CPLD MAX® 7000A Family 600 Gates 32 Macro Cells 138.9MHz 3.3V 44-Pin PLCC Tube - 386-EPM7032AELC44-7 - Utmel Electronic Limited
Hong Kong, China
CPLD MAX® 7000A Family 600 Gates 32 Macro Cells 138.9MHz 3.3V 44-Pin PLCC Tube
386-EPM7032AELC44-7
CPLD MAX® 7000A Family 600 Gates 32 Macro Cells 138.9MHz 3.3V 44-Pin PLCC Tube 386-EPM7032AELC44-7
CPLD MAX® 7000A Family 600 Gates 32 Macro Cells 138.9MHz 3.3V 44-Pin PLCC Tube

CPLD MAX® 7000A Family 600 Gates 32 Macro Cells 138.9MHz 3.3V 44-Pin PLCC Tube

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 774135-EPM7032AELC44-7 695-EPM7032AELC44-7 544-1996-ND EPM7032AELC44-7 EPM7032AELC44-7 EPM7032AELC44-7 EPM7032AELC44-7 EPM7032AELC44-7 386-EPM7032AELC44-7
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032AELC44-7 3.3V Cpld CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD 600 Gates 32 Macro Cells 138.9MHz 3.3V 44-Pin PLCC CPLD - Complex Programmable Logic Devices Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD MAX® 7000A Family 600 Gates 32 Macro Cells 138.9MHz 3.3V 44-Pin PLCC Tube
Macrocells 32 32 32 32
System Gates 600 600 600 600 600
Logic Cells / Logic Blocks 2 2 2 2
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 36 C (97 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 3 V ~ 3.6 V Other; 3.3V -3.3V; 3V; 3.3V; 3.6V; Other; 3.3V
Unlock Full Specs
to access all available technical data