Intel Corporation 3.3V Cpld EPM7512AEQC208-7N

Description
EE PLD, 512 MC, 7.5ns, 176 I/O, 3.3V, PQFP208 Product overview: EPM7512AEQC208-7N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7512AEQC208-7 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 512 MC, 7.5ns, 176 I/O, 3.3V, PQFP208 Product overview: EPM7512AEQC208-7N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7512AEQC208-7 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE PLD, 512 MC, 7.5ns, 176 I/O, 3.3V, PQFP208 Product overview: EPM7512AEQC208-7N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7512AEQC208-7 N can be used for catalog matching and distributor lookup.

EE PLD, 512 MC, 7.5ns, 176 I/O, 3.3V, PQFP208 Product overview: EPM7512AEQC208-7N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7512AEQC208-7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512AEQC208-7N - 134750-EPM7512AEQC208-7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512AEQC208-7N
134750-EPM7512AEQC208-7N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512AEQC208-7N 134750-EPM7512AEQC208-7N
Manufacturer: Altera Win Source Part Number: 134750-EPM7512AEQC20 8-7N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 176 Programmable Type: In System Programmable Number of Gates: 10000 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 32 Number of Macrocells: 512 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 134750-EPM7512AEQC208-7N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 176
Programmable Type: In System Programmable
Number of Gates: 10000
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-PQFP (28x28)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7512AEQC208-7N-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
EPM7512AEQC208-7N-ND
CPLDs (Complex Programmable Logic Devices) EPM7512AEQC208-7N-ND
IC CPLD 512MC 7.5NS 208QFP

IC CPLD 512MC 7.5NS 208QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512AEQC208-7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7512AEQC208-7N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7512AEQC208-7N
IC CPLD 512MC 7.5NS 208QFP

IC CPLD 512MC 7.5NS 208QFP

Supplier's Site
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM7512AEQC208-7N
CPLD - Complex Programmable Logic Devices EPM7512AEQC208-7N
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 512 Macro 176 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 512 Macro 176 IOs

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7512AEQC208-7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7512AEQC208-7N
CPLDs (Complex Programmable Logic Devices) EPM7512AEQC208-7N
IC CPLD 512MC 7.5NS 208QFP

IC CPLD 512MC 7.5NS 208QFP

Buy Now Datasheet
CPLD MAX® 7000A Family 10K Gates 512 Macro Cells 116.3MHz 3.3V 208-Pin PQFP Tray - 386-EPM7512AEQC208-7N - Utmel Electronic Limited
Hong Kong, China
CPLD MAX® 7000A Family 10K Gates 512 Macro Cells 116.3MHz 3.3V 208-Pin PQFP Tray
386-EPM7512AEQC208-7N
CPLD MAX® 7000A Family 10K Gates 512 Macro Cells 116.3MHz 3.3V 208-Pin PQFP Tray 386-EPM7512AEQC208-7N
CPLD MAX® 7000A Family 10K Gates 512 Macro Cells 116.3MHz 3.3V 208-Pin PQFP Tray

CPLD MAX® 7000A Family 10K Gates 512 Macro Cells 116.3MHz 3.3V 208-Pin PQFP Tray

Supplier's Site
CPLD 10K Gates 512 Macro Cells 116.3MHz 3.3V 208-Pin PQFP - EPM7512AEQC208-7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 10K Gates 512 Macro Cells 116.3MHz 3.3V 208-Pin PQFP
EPM7512AEQC208-7N
CPLD 10K Gates 512 Macro Cells 116.3MHz 3.3V 208-Pin PQFP EPM7512AEQC208-7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7512AEQC208-7N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM7512AEQC208-7N
CPLDs (Complex Programmable Logic Devices) EPM7512AEQC208-7N
IC CPLD 512MC 7.5NS 208QFP

IC CPLD 512MC 7.5NS 208QFP

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512AEQC208-7N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7512AEQC208-7N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7512AEQC208-7N
IC CPLD 512MC 7.5NS 208QFP

IC CPLD 512MC 7.5NS 208QFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM7512AEQC208-7N 134750-EPM7512AEQC208-7N EPM7512AEQC208-7N-ND EPM7512AEQC208-7N EPM7512AEQC208-7N EPM7512AEQC208-7N 386-EPM7512AEQC208-7N EPM7512AEQC208-7N EPM7512AEQC208-7N EPM7512AEQC208-7N
Product Name 3.3V Cpld Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512AEQC208-7N CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices CPLDs (Complex Programmable Logic Devices) CPLD MAX® 7000A Family 10K Gates 512 Macro Cells 116.3MHz 3.3V 208-Pin PQFP Tray CPLD 10K Gates 512 Macro Cells 116.3MHz 3.3V 208-Pin PQFP CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 512 512 512 512 512
System Gates 10000 10000 10000 10000 10000 10000
Logic Cells / Logic Blocks 32 32 32 32
Package Type Other; PQFP QFP; Other; 208-PQFP (28x28) Other; 208-BFQFP QFP; Other; 208-BFQFP QFP; Other; 208-BFQFP PQFP; Other; PQFP QFP; Other; 208-BFQFP
Internal Frequency 116 MHz
Unlock Full Specs
to access all available technical data