Intel Corporation CPLDs (Complex Programmable Logic Devices) EPM2210F256I5N

Description
IC CPLD 1700MC 7NS 256FBGA
Request a Quote Datasheet
Description
IC CPLD 1700MC 7NS 256FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 544-2268-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2268-ND
CPLDs (Complex Programmable Logic Devices) 544-2268-ND
IC CPLD 1700MC 7NS 256FBGA

IC CPLD 1700MC 7NS 256FBGA

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM2210F256I5N - 015564-EPM2210F256I5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM2210F256I5N
015564-EPM2210F256I5N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM2210F256I5N 015564-EPM2210F256I5N
Manufacturer: Altera Win Source Part Number: 015564-EPM2210F256I5 N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 204 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.0ns Voltage Supply - Internal: 2.5V, 3.3V Number of Logic Elements/Blocks: 2210 Number of Macrocells: 1700 Family Name: EPM2210 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): EPM2210F256I5ES; EPM2210F256I5; EPM2210F256C5N; Introduction Date: December 21, 2004 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 90

Manufacturer: Altera
Win Source Part Number: 015564-EPM2210F256I5N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 204
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.0ns
Voltage Supply - Internal: 2.5V, 3.3V
Number of Logic Elements/Blocks: 2210
Number of Macrocells: 1700
Family Name: EPM2210
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): EPM2210F256I5ES; EPM2210F256I5; EPM2210F256C5N;
Introduction Date: December 21, 2004
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 90

Buy Now Datasheet
CPLD Programmable Logic Device - 695-EPM2210F256I5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-EPM2210F256I5N
CPLD Programmable Logic Device 695-EPM2210F256I5N
CPLD - Complex Programmable Logic Devices Product overview: EPM2210F256I5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM2210F256I5N can be used for catalog matching and distributor lookup.

CPLD - Complex Programmable Logic Devices Product overview: EPM2210F256I5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM2210F256I5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM2210F256I5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM2210F256I5N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM2210F256I5N
IC CPLD 1700MC 7NS 256FBGA

IC CPLD 1700MC 7NS 256FBGA

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM2210F256I5N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM2210F256I5N
CPLDs (Complex Programmable Logic Devices) EPM2210F256I5N
IC CPLD 1700MC 7NS 256FBGA

IC CPLD 1700MC 7NS 256FBGA

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM2210F256I5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM2210F256I5N
CPLDs (Complex Programmable Logic Devices) EPM2210F256I5N
IC CPLD 1700MC 7NS 256FBGA

IC CPLD 1700MC 7NS 256FBGA

Buy Now Datasheet
Cpld, Max Ii, 2210 Elements, Fbga256; Cpld Type Altera - 94M7139 - Newark, An Avnet Company
Chicago, IL, United States
Cpld, Max Ii, 2210 Elements, Fbga256; Cpld Type Altera
94M7139
Cpld, Max Ii, 2210 Elements, Fbga256; Cpld Type Altera 94M7139
CPLD, MAX II, 2210 ELEMENTS, FBGA256; CPLD Type:FLASH; No. of Macrocells:1700; No. of I/O s:204I/O s; Logic Case Style:BGA; No. of Pins:256Pins; Frequency:201.1MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Propagation RoHS Compliant: Yes

CPLD, MAX II, 2210 ELEMENTS, FBGA256; CPLD Type:FLASH; No. of Macrocells:1700; No. of I/O s:204I/O s; Logic Case Style:BGA; No. of Pins:256Pins; Frequency:201.1MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Propagation RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM2210F256I5N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM2210F256I5N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM2210F256I5N
IC CPLD 1700MC 7NS 256FBGA

IC CPLD 1700MC 7NS 256FBGA

Supplier's Site Datasheet
CPLD 1700 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA - EPM2210F256I5N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 1700 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA
EPM2210F256I5N
CPLD 1700 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA EPM2210F256I5N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM2210F256I5N
CPLD - Complex Programmable Logic Devices EPM2210F256I5N
CPLD - Complex Programmable Logic Devices CPLD - MAX II 1700 Macro 204 IO

CPLD - Complex Programmable Logic Devices CPLD - MAX II 1700 Macro 204 IO

Buy Now Datasheet
CPLD MAX® II Family 1700 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA Tray - 386-EPM2210F256I5N - Utmel Electronic Limited
Hong Kong, China
CPLD MAX® II Family 1700 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA Tray
386-EPM2210F256I5N
CPLD MAX® II Family 1700 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA Tray 386-EPM2210F256I5N
CPLD MAX® II Family 1700 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA Tray

CPLD MAX® II Family 1700 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA Tray

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 544-2268-ND 015564-EPM2210F256I5N 695-EPM2210F256I5N EPM2210F256I5N EPM2210F256I5N EPM2210F256I5N 94M7139 EPM2210F256I5N EPM2210F256I5N EPM2210F256I5N 386-EPM2210F256I5N
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM2210F256I5N CPLD Programmable Logic Device Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Cpld, Max Ii, 2210 Elements, Fbga256; Cpld Type Altera Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 1700 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA CPLD - Complex Programmable Logic Devices CPLD MAX® II Family 1700 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA Tray
Features In-system Programmability
Package Type Other; 256-BGA Other; 256-FBGA (17x17) Other; Tray Other; 256-BGA Other; 256-BGA Other; BGA Other; FBGA Other; 256-BGA
Pins 256 256
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) 204 C (399 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage 2.5V; 3.3V Other; 2.5V, 3.3V Other; 2.5 V, 3.3 V 3V; Other; 3.6V Other; 2.5V
Unlock Full Specs
to access all available technical data