Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZF324C4N 5M1270ZF324C4N

Description
Manufacturer: Intel Win Source Part Number: 751436-5M1270ZF324C4 N Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable Delay Time tpd(1) Max: 6.2ns Voltage Supply - Internal: 1.71V ~ 1.89V Number of Logic Elements/Blocks: 1270 Number of Macrocells: 980 Categories: Integrated Circuits Supplier Device Package: 324-FBGA (19x19) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 324-LBGA Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: 5M1270 Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) The number of I/O: 271
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 751436-5M1270ZF324C4 N Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable Delay Time tpd(1) Max: 6.2ns Voltage Supply - Internal: 1.71V ~ 1.89V Number of Logic Elements/Blocks: 1270 Number of Macrocells: 980 Categories: Integrated Circuits Supplier Device Package: 324-FBGA (19x19) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 324-LBGA Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: 5M1270 Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) The number of I/O: 271
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZF324C4N - 751436-5M1270ZF324C4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZF324C4N
751436-5M1270ZF324C4N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZF324C4N 751436-5M1270ZF324C4N
Manufacturer: Intel Win Source Part Number: 751436-5M1270ZF324C4 N Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable Delay Time tpd(1) Max: 6.2ns Voltage Supply - Internal: 1.71V ~ 1.89V Number of Logic Elements/Blocks: 1270 Number of Macrocells: 980 Categories: Integrated Circuits Supplier Device Package: 324-FBGA (19x19) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 324-LBGA Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: 5M1270 Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) The number of I/O: 271

Manufacturer: Intel
Win Source Part Number: 751436-5M1270ZF324C4N
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 6.2ns
Voltage Supply - Internal: 1.71V ~ 1.89V
Number of Logic Elements/Blocks: 1270
Number of Macrocells: 980
Categories: Integrated Circuits
Supplier Device Package: 324-FBGA (19x19)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 324-LBGA
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: 5M1270
Manufacturer Pack Quantity: 84
MSL Level: 3 (168 Hours)
The number of I/O: 271

Buy Now
247.5MHz 1.8V CPLD Programmable Logic Device - 695-5M1270ZF324C4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
247.5MHz 1.8V CPLD Programmable Logic Device
695-5M1270ZF324C4N
247.5MHz 1.8V CPLD Programmable Logic Device 695-5M1270ZF324C4N
CPLD MAX® V Family 980 Macro Cells 247.5MHz 1.8V 324-Pin FBGA Tray Product overview: 5M1270ZF324C4N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 247.5MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 247.5MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M1270ZF324C4N can be used for catalog matching and distributor lookup.

CPLD MAX® V Family 980 Macro Cells 247.5MHz 1.8V 324-Pin FBGA Tray Product overview: 5M1270ZF324C4N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 247.5MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 247.5MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M1270ZF324C4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-3174-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-3174-ND
CPLDs (Complex Programmable Logic Devices) 544-3174-ND
IC CPLD 980MC 6.2NS 324FBGA

IC CPLD 980MC 6.2NS 324FBGA

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZF324C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
5M1270ZF324C4N
Embedded - CPLDs (Complex Programmable Logic Devices) 5M1270ZF324C4N
IC CPLD 980MC 6.2NS 324FBGA

IC CPLD 980MC 6.2NS 324FBGA

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M1270ZF324C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
5M1270ZF324C4N
CPLDs (Complex Programmable Logic Devices) 5M1270ZF324C4N
IC CPLD 980MC 6.2NS 324FBGA

IC CPLD 980MC 6.2NS 324FBGA

Buy Now
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
5M1270ZF324C4N
CPLD - Complex Programmable Logic Devices 5M1270ZF324C4N
CPLD - Complex Programmable Logic Devices CPLD - MAX V 980 Macro 271 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX V 980 Macro 271 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZF324C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
5M1270ZF324C4N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 5M1270ZF324C4N
IC CPLD 980MC 6.2NS 324FBGA

IC CPLD 980MC 6.2NS 324FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 751436-5M1270ZF324C4N 695-5M1270ZF324C4N 544-3174-ND 5M1270ZF324C4N 5M1270ZF324C4N 5M1270ZF324C4N 5M1270ZF324C4N
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZF324C4N 247.5MHz 1.8V CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 980 980 980
Logic Cells / Logic Blocks 1270 1270
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 271 C (520 F)
Supply Voltage Other; 1.71V ~ 1.89V Other; 1.8 V
Package Type Other; Tray Other; 324-LBGA Other; 324-LBGA
Unlock Full Specs
to access all available technical data