IC CPLD 128MC 7.5NS 100TQFP
Win Source Part Number: 1160764-5M160ZT100A5
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: MAX® V
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 79
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5 ns
Voltage Supply - Internal: 1.71V ~ 1.89V
Number of Logic Elements/Blocks: 160
Number of Macrocells: 128
Package / Case: 100-TQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 973790
Base Product Number: 5M160Z
CPLD MAX® V Family 128 Macro Cells 118.3MHz 1.8V Automotive 100-Pin TQFP Product overview: 5M160ZT100A5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 118.3MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 118.3MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M160ZT100A5N can be used for catalog matching and distributor lookup.
IC CPLD 128MC 7.5NS 100TQFP
IC CPLD 128MC 7.5NS 100TQFP
IC MAX V CPLD 160 LE 100TQFP
IC MAX V CPLD 160 LE 100TQFP
CPLD - Complex Programmable Logic Devices 128 Macrocells Flash 79 IOs 1.8 V 25 uA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 5M160ZT100A5N-ND | 1160764-5M160ZT100A5N | 695-5M160ZT100A5N | 5M160ZT100A5N | 5M160ZT100A5N | 5M160ZT100A5N | 5M160ZT100A5N | 5M160ZT100A5N |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Automotive 118.3MHz 1.8V CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Features | In-system Programmability | |||||||
| Package Type | TQFP; Other; 100-TQFP | Other; Tray | QFP; TQFP; Other; 100-TQFP | QFP; TQFP | QFP; Other; 100-TQFP | |||
| Pins | 100 | |||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Macrocells | 128 | 128 | 128 | 128 |