Intel Corporation CPLDs (Complex Programmable Logic Devices) 5M80ZE64C5N

Description
IC CPLD 64MC 7.5NS 64EQFP
Request a Quote Datasheet
Description
IC CPLD 64MC 7.5NS 64EQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 544-2715-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2715-ND
CPLDs (Complex Programmable Logic Devices) 544-2715-ND
IC CPLD 64MC 7.5NS 64EQFP

IC CPLD 64MC 7.5NS 64EQFP

Buy Now Datasheet
118.3MHz 1.8V CPLD Programmable Logic Device - 695-5M80ZE64C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
118.3MHz 1.8V CPLD Programmable Logic Device
695-5M80ZE64C5N
118.3MHz 1.8V CPLD Programmable Logic Device 695-5M80ZE64C5N
CPLD MAX® V Family 64 Macro Cells 118.3MHz 1.8V 64-Pin EQFP EP Tray Product overview: 5M80ZE64C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 118.3MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 118.3MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M80ZE64C5N can be used for catalog matching and distributor lookup.

CPLD MAX® V Family 64 Macro Cells 118.3MHz 1.8V 64-Pin EQFP EP Tray Product overview: 5M80ZE64C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 118.3MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 118.3MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M80ZE64C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M80ZE64C5N - 197875-5M80ZE64C5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M80ZE64C5N
197875-5M80ZE64C5N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M80ZE64C5N 197875-5M80ZE64C5N
Manufacturer: Altera Win Source Part Number: 197875-5M80ZE64C5N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 54 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 1.71 V to 1.89 V Number of Logic Elements/Blocks: 80 Number of Macrocells: 64 Family Name: 5M570Z Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 64-EQFP (7x7) Alternative Parts (Cross-Reference): 5M570ZT144A5N; 5M570ZT144C5N; 5M570ZT144I5; 5M570ZT144C5; Introduction Date: December 01, 2010 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 197875-5M80ZE64C5N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 54
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 1.71 V to 1.89 V
Number of Logic Elements/Blocks: 80
Number of Macrocells: 64
Family Name: 5M570Z
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 64-EQFP (7x7)
Alternative Parts (Cross-Reference): 5M570ZT144A5N; 5M570ZT144C5N; 5M570ZT144I5; 5M570ZT144C5;
Introduction Date: December 01, 2010
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M80ZE64C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
5M80ZE64C5N
CPLDs (Complex Programmable Logic Devices) 5M80ZE64C5N
IC CPLD 64MC 7.5NS 64EQFP

IC CPLD 64MC 7.5NS 64EQFP

Buy Now
Embedded - CPLDs (Complex Programmable Logic Devices) - 5M80ZE64C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
5M80ZE64C5N
Embedded - CPLDs (Complex Programmable Logic Devices) 5M80ZE64C5N
IC CPLD 64MC 7.5NS 64EQFP

IC CPLD 64MC 7.5NS 64EQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M80ZE64C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
5M80ZE64C5N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 5M80ZE64C5N
IC CPLD 64MC 7.5NS 64EQFP

IC CPLD 64MC 7.5NS 64EQFP

Supplier's Site
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
5M80ZE64C5N
CPLD - Complex Programmable Logic Devices 5M80ZE64C5N
CPLD - Complex Programmable Logic Devices CPLD - MAX V 64 Macro 54 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX V 64 Macro 54 IOs

Buy Now Datasheet
Ic, Cpld, Max V, 80 Le, 64Eqfp; Cpld Type Altera - 66W2179 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Cpld, Max V, 80 Le, 64Eqfp; Cpld Type Altera
66W2179
Ic, Cpld, Max V, 80 Le, 64Eqfp; Cpld Type Altera 66W2179
IC, CPLD, MAX V, 80 LE, 64EQFP; CPLD Type:FLASH; No. of Macrocells:64; No. of I/O's:54I/O's; Logic Case Style:QFP; No. of Pins:64Pins; Frequency:118.3MHz; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Propagation Delay:7.9ns; RoHS Compliant: Yes

IC, CPLD, MAX V, 80 LE, 64EQFP; CPLD Type:FLASH; No. of Macrocells:64; No. of I/O's:54I/O's; Logic Case Style:QFP; No. of Pins:64Pins; Frequency:118.3MHz; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Propagation Delay:7.9ns; RoHS Compliant: Yes

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M80ZE64C5N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
5M80ZE64C5N
CPLDs (Complex Programmable Logic Devices) 5M80ZE64C5N
IC CPLD 64MC 7.5NS 64EQFP

IC CPLD 64MC 7.5NS 64EQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 544-2715-ND 695-5M80ZE64C5N 197875-5M80ZE64C5N 5M80ZE64C5N 5M80ZE64C5N 5M80ZE64C5N 5M80ZE64C5N 66W2179 5M80ZE64C5N
Product Name CPLDs (Complex Programmable Logic Devices) 118.3MHz 1.8V CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M80ZE64C5N CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices Ic, Cpld, Max V, 80 Le, 64Eqfp; Cpld Type Altera CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type TQFP; Other; 64-TQFP Exposed Pad Other; Tray QFP; Other; 64-EQFP (7x7) QFP; TQFP; Other; 64-TQFP Exposed Pad QFP; TQFP Other; QFP QFP; Other; 64-TQFP Exposed Pad
Pins 64 64
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Macrocells 64 64 64 64 64
Unlock Full Specs
to access all available technical data