Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270F256I5 EPM1270F256I5

Description
Manufacturer: Altera Win Source Part Number: 066429-EPM1270F256I5 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 212 Programmable Type: In System Programmable Delay Time tpd(1) Max: 6.2ns Voltage Supply - Internal: 2.5V, 3.3V Number of Logic Elements/Blocks: 1270 Number of Macrocells: 980 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FBGA (17x17) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 90
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 066429-EPM1270F256I5 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 212 Programmable Type: In System Programmable Delay Time tpd(1) Max: 6.2ns Voltage Supply - Internal: 2.5V, 3.3V Number of Logic Elements/Blocks: 1270 Number of Macrocells: 980 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FBGA (17x17) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270F256I5 - 066429-EPM1270F256I5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270F256I5
066429-EPM1270F256I5
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270F256I5 066429-EPM1270F256I5
Manufacturer: Altera Win Source Part Number: 066429-EPM1270F256I5 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 212 Programmable Type: In System Programmable Delay Time tpd(1) Max: 6.2ns Voltage Supply - Internal: 2.5V, 3.3V Number of Logic Elements/Blocks: 1270 Number of Macrocells: 980 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FBGA (17x17) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 90

Manufacturer: Altera
Win Source Part Number: 066429-EPM1270F256I5
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 212
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 6.2ns
Voltage Supply - Internal: 2.5V, 3.3V
Number of Logic Elements/Blocks: 1270
Number of Macrocells: 980
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 256-FBGA (17x17)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 90

Buy Now Datasheet
201.1MHz 2.5V 3.3V CPLD Programmable Logic Device - 695-EPM1270F256I5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
201.1MHz 2.5V 3.3V CPLD Programmable Logic Device
695-EPM1270F256I5
201.1MHz 2.5V 3.3V CPLD Programmable Logic Device 695-EPM1270F256I5
CPLD MAX® II Family 980 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA Tray Product overview: EPM1270F256I5 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 201.1MHz, 2.5V, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 201.1MHz, 2.5V, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM1270F256I5 can be used for catalog matching and distributor lookup.

CPLD MAX® II Family 980 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA Tray Product overview: EPM1270F256I5 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 201.1MHz, 2.5V, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 201.1MHz, 2.5V, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM1270F256I5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-1381-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-1381-ND
CPLDs (Complex Programmable Logic Devices) 544-1381-ND
IC CPLD 980MC 6.2NS 256FBGA

IC CPLD 980MC 6.2NS 256FBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM1270F256I5
CPLD - Complex Programmable Logic Devices EPM1270F256I5
CPLD - Complex Programmable Logic Devices CPLD - MAX II 980 Macro 212 IO

CPLD - Complex Programmable Logic Devices CPLD - MAX II 980 Macro 212 IO

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270F256I5 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM1270F256I5
Embedded - CPLDs (Complex Programmable Logic Devices) EPM1270F256I5
IC CPLD 980MC 6.2NS 256FBGA

IC CPLD 980MC 6.2NS 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs) - EPM1270F256I5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs)
EPM1270F256I5
Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs) EPM1270F256I5
Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs)

Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs)

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM1270F256I5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM1270F256I5
CPLDs (Complex Programmable Logic Devices) EPM1270F256I5
IC CPLD 980MC 6.2NS 256FBGA

IC CPLD 980MC 6.2NS 256FBGA

Buy Now Datasheet
CPLD 980 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA - EPM1270F256I5 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 980 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA
EPM1270F256I5
CPLD 980 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA EPM1270F256I5
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM1270F256I5 - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM1270F256I5
CPLDs (Complex Programmable Logic Devices) EPM1270F256I5
IC CPLD 980MC 6.2NS 256FBGA

IC CPLD 980MC 6.2NS 256FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG ODG (Origin Data Global)
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 066429-EPM1270F256I5 695-EPM1270F256I5 544-1381-ND EPM1270F256I5 EPM1270F256I5 EPM1270F256I5 EPM1270F256I5 EPM1270F256I5 EPM1270F256I5
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270F256I5 201.1MHz 2.5V 3.3V CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs) CPLDs (Complex Programmable Logic Devices) CPLD 980 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA CPLDs (Complex Programmable Logic Devices)
Macrocells 980 980 980 980
Logic Cells / Logic Blocks 1270 1270
Package Type Other; 256-FBGA (17x17) Other; Tray Other; 256-BGA Other; 256-BGA Other; FBGA Other; 256-BGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 2.5V, 3.3V Other; 2.5 V, 3.3 V 2.5V; 3.3V
Unlock Full Specs
to access all available technical data