Win Source Part Number: 1353487-5M570ZM100C4
Category: Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: MAX® V
Package: Tray
Product Status: Active
Package / Case: 100-TFBGA
Supplier Device Package: 100-MBGA (6x6)
Base Product Number: 5M570Z
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991D
Number of I/O: 74
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 9 ns
Voltage Supply - Internal: 1.71V ~ 1.89V
Number of Logic Elements/Blocks: 570
Number of Macrocells: 440
CPLD MAX® V Family 440 Macro Cells 184.1MHz 1.8V 100-Pin MBGA Tray Product overview: 5M570ZM100C4N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 184.1MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 184.1MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M570ZM100C4N can be used for catalog matching and distributor lookup.
IC CPLD 440MC 9NS 100MBGA
IC CPLD 440MC 9NS 100MBGA
Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs)
IC CPLD 440MC 9NS 100MBGA
CPLD - Complex Programmable Logic Devices CPLD - MAX V 440 Macro 74 IOs
IC CPLD 440MC 9NS 100MBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1353487-5M570ZM100C4N | 695-5M570ZM100C4N | 5M570ZM100C4N-ND | 5M570ZM100C4N | 5M570ZM100C4N | 5M570ZM100C4N | 5M570ZM100C4N | 5M570ZM100C4N |
| Product Name | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | 184.1MHz 1.8V CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 440 | 440 | 440 | 440 | ||||
| Logic Cells / Logic Blocks | 570 | 570 | ||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other; 1.71V ~ 1.89V | Other; 1.8 V | ||||||
| Package Type | Other; Tray | Other; 100-TFBGA | Other; 100-TFBGA | Other; 100-TFBGA |